The BAS70LP-7B-01 from Diodes Incorporated is a high-performance Schottky barrier diode designed for applications requiring fast switching and low forward voltage drop. This diode is housed in a compact, leadless DFN1006-2 package which offers not only space-saving benefits but also low thermal resistance due to its small and thin profile.
Key Features
- Low Forward Voltage: With a low forward voltage drop, this diode ensures high efficiency in applications, minimizing energy loss during the diode's conducting phase.
- Fast Switching Speed: The BAS70LP-7B-01 is capable of very fast switching, making it ideal for high-frequency applications.
- Surface Mount Package: The DFN1006-2 (leadless) package allows for efficient PCB space utilization and is suitable for automated assembly processes.
- Low Capacitance: The device features low diode capacitance, which is beneficial for high-speed circuits and RF applications.
- High Reliability: Built with Diodes Incorporated's proven manufacturing process, this diode offers consistent performance and high reliability.
Applications
The BAS70LP-7B-01 is versatile and can be used in a variety of applications, including:
- Power management systems
- DC-DC converters
- High-frequency rectification
- Switch-mode power supplies (SMPS)
- Reverse polarity protection circuits
- RF and high-speed data lines
Electrical Characteristics
With a continuous forward current of 70 mA and a peak repetitive reverse voltage of 70 V, the BAS70LP-7B-01 can handle moderate power requirements. The device also features a low reverse leakage current, contributing to the overall efficiency of the systems in which it is used.
Environmental and Quality Standards
Diodes Incorporated ensures that the BAS70LP-7B-01 meets environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. Additionally, the product is characterized for operation from -55°C to +125°C, making it suitable for use in extreme environmental conditions.
For detailed specifications and application notes, customers are advised to consult the official datasheet provided by Diodes Incorporated.