Product Overview: BAS70W-04 Schottky Barrier Diode from Diodes Incorporated
The BAS70W-04 is a high-performance Schottky barrier diode designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This diode is specifically engineered to offer fast switching capabilities, low forward voltage drop, and high current capacity, making it an ideal choice for a variety of electronic applications.
The BAS70W-04 features a dual common cathode configuration, encapsulated in a compact SOT-323 package, which is well-suited for high-density circuit board designs. With its small footprint, this diode is perfect for space-constrained applications, while still providing robust performance and reliability.
Key Specifications:
- Reverse Voltage: 70V, providing ample protection for most low-voltage applications.
- Forward Continuous Current: 70mA, suitable for handling moderate current requirements.
- Forward Voltage Drop: Typically only 410mV at 15mA, ensuring high efficiency in circuit operation.
- Fast Switching Speed: This diode offers quick response times, making it ideal for high-frequency applications.
- Low Capacitance: The device features low diode capacitance, which is beneficial for high-speed switching and RF applications.
The BAS70W-04 is commonly used in applications such as high-speed switching, voltage clamping, protection circuits, and reverse polarity protection. Its high-speed switching capability allows it to be used in RF and other high-frequency circuits, while its low forward voltage drop makes it efficient for power rectification tasks.
Designed with reliability in mind, the BAS70W-04 is capable of withstanding harsh operating conditions and is characterized by its robustness against thermal and electrical stresses. Its compliance with RoHS and Green Device standards also ensures that it meets environmental regulations, making it a suitable choice for eco-conscious designs.
Whether you're designing power management systems, charge pumps, or looking to integrate a high-performance diode into your next project, the BAS70W-04 from Diodes Incorporated offers the performance and reliability you need in a compact, efficient package.