Diodes Incorporated BAT46W-7-01-F Schottky Diode
The BAT46W-7-01-F from Diodes Incorporated is a high-performance Schottky barrier diode designed for applications requiring fast switching and low power loss. This diode is encapsulated in a compact SOD-123 surface-mount package, making it suitable for high-density circuit board designs.
With its metal-to-silicon junction, the BAT46W-7-01-F is characterized by its low forward voltage drop, typically just 0.38V at 1A, which contributes to its high efficiency. This feature makes it an excellent choice for power supply and rectification applications where power conservation is crucial. The diode's low power loss is complemented by its ability to handle a continuous forward current of up to 1A, making it robust enough for a variety of applications.
The BAT46W-7-01-F is designed to withstand high surge currents, offering a peak forward surge current of 40A, ensuring reliability and stability in the event of transient current spikes. Its fast switching speed, with a reverse recovery time as low as 5ns, enhances the performance of high-frequency circuits and power conversion systems.
With a wide operating junction temperature range of -65°C to +125°C, the BAT46W-7-01-F is versatile enough to function in a broad spectrum of environmental conditions. This makes it suitable for industrial, automotive, and consumer electronics where temperature fluctuations are common.
For safety and reliability, this Schottky diode is lead-free (RoHS compliant) and halogen-free, ensuring that it meets current environmental standards and is suitable for use in green electronics. Its SOD-123 package is also known for its excellent thermal performance, which helps in maintaining the diode's stability during operation.
In summary, the BAT46W-7-01-F from Diodes Incorporated is a high-efficiency, fast-switching Schottky diode that offers low power loss, robust surge current handling, and a wide operating temperature range. It's ideal for a variety of applications, including power management, conversion systems, and high-frequency circuits, while also supporting eco-friendly product requirements.