EN
  • EN
  • DE

BAT54AR-DK

Part No BAT54AR-DK
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231597-BAT54AR-DK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT54AR-DK CAD Model

Description

The BAT54AR-DK from Diodes Incorporated is a high-performance Schottky diode designed for a variety of applications requiring fast switching and low power loss. This diode is commonly used in power management functions, such as rectification, freewheeling, and protection circuits across a range of electronic devices.

Key Features

  • Low Forward Voltage Drop: The BAT54AR-DK features a low forward voltage drop, minimizing power loss and improving efficiency in your circuit.
  • Fast Switching Speed: With its fast switching capability, this diode is well-suited for high-frequency applications, ensuring minimal signal delay.
  • Surface Mount Package: The device comes in a small SOT-23 package, making it ideal for compact PCB layouts and space-constrained applications.
  • High Surge Current Capability: It can handle high surge currents, offering robust performance during transient conditions.
  • Lead-Free and RoHS Compliant: The BAT54AR-DK is environmentally friendly, complying with RoHS standards which restrict the use of certain hazardous materials in electronics.

Applications

The versatility of the BAT54AR-DK allows it to be used in a multitude of applications, including:

  • DC-DC converters
  • Power supply circuits
  • Mobile devices
  • Laptop computers
  • Automotive applications
  • Charge and battery management systems

Technical Specifications

Parameter Value
Package SOT-23
Peak Repetitive Reverse Voltage 30V
Average Rectified Forward Current 200mA
Non-Repetitive Peak Forward Surge Current 600mA
Forward Voltage Drop 0.32V @ 100mA
Operating Temperature Range -55°C to +125°C

Overall, the BAT54AR-DK Schottky diode from Diodes Incorporated is a reliable and efficient choice for designers looking to optimize their power management systems with a component that offers both high performance and compact size.

You May Also Be Interested in

Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess