EN
  • EN
  • DE

BAT54C-7-F-GIGA

Part No BAT54C-7-F-GIGA
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231609-BAT54C-7-F-GIGA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT54C-7-F-GIGA CAD Model

Description

The BAT54C-7-F-GIGA is a cutting-edge Schottky barrier diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This diode is highly regarded for its efficiency and reliability in a wide range of electronic applications. The BAT54C-7-F-GIGA is particularly suitable for high-speed switching operations due to its low forward voltage drop and fast reverse recovery time.

Key Features

  • Low Forward Voltage: This diode offers a low forward voltage drop, typically around 0.32V at 10mA, which makes it ideal for applications requiring high efficiency.
  • Fast Switching Speed: The BAT54C-7-F-GIGA has a fast switching speed, which is crucial for high-frequency applications.
  • Reverse Voltage: It has a repetitive peak reverse voltage of 30V, ensuring that it can handle the demands of various circuits.
  • Current Rating: With a forward continuous current of 200mA, it can support a significant amount of current for its size.
  • Low Capacitance: Designed with low diode capacitance, it is well-suited for high-speed switching and RF applications.
  • Surface-Mount Package: The diode comes in a SOT-23 package, making it easy to incorporate into surface-mount technology (SMT) designs.

Applications

The versatility of the BAT54C-7-F-GIGA allows it to be used in various electronic circuits and products, including:

  • DC-DC converters
  • Power management systems
  • Protection circuits
  • Logic systems
  • Portable devices
  • Automotive applications

Quality and Reliability

Diodes Incorporated ensures that the BAT54C-7-F-GIGA meets the highest standards of quality and reliability. The product is RoHS compliant and is designed to withstand the rigors of both industrial and consumer applications. With its robust design and proven performance, the BAT54C-7-F-GIGA is a smart choice for engineers and designers looking for a reliable Schottky barrier diode.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess