EN
  • EN
  • DE
  • IT

BAV199DWQ-7-F

Part No BAV199DWQ-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 85V 140MA SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Diode Array 2 Pair Series Connection Standard 85 V 140mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name BAV199
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAV199DWQ-7-FDICT, BAV199DWQ-7-FDIDKR, BAV199DWQ-7-FDITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845501-BAV199DWQ-7-F
Ultra Librarian 3D Model Ultra Librarian BAV199DWQ-7-F CAD Model

Description

Product Overview: BAV199DWQ-7-F by Diodes Incorporated

The BAV199DWQ-7-F is a high-performance, dual series switching diode designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This component is engineered to meet the stringent requirements of modern electronic devices, offering a combination of low leakage current and low forward voltage drop, making it an ideal choice for high-efficiency applications.

Key Features

  • Low Forward Voltage: The BAV199DWQ-7-F features a very low forward voltage drop, which enhances its efficiency in circuits and reduces power loss.
  • Fast Switching Speed: With its fast switching capability, this diode is suitable for high-frequency operations, ensuring minimal signal delay and high performance in applications requiring rapid switching.
  • Dual Diode Configuration: The dual diode configuration allows for the compact design of circuits by reducing the number of components required, which can save space and simplify the overall circuit layout.
  • High Reliability: Diodes Incorporated is known for its commitment to quality, and the BAV199DWQ-7-F is no exception. It is built to offer high reliability and stability over its operational life.
  • Lead-Free and RoHS Compliant: This product is lead-free and RoHS compliant, ensuring that it meets environmental standards and can be used in green products worldwide.

Applications

The BAV199DWQ-7-F is versatile and can be used in a wide range of applications, including:

  • High-speed switching circuits
  • Logic circuits
  • Power management systems
  • Portable devices
  • Consumer electronics
  • Automotive applications

Package and Quality Assurance

Encapsulated in a SOT-363 package, the BAV199DWQ-7-F is designed for surface-mount technology (SMT), making it suitable for automated PCB assembly processes and compact device construction. Each component is rigorously tested to ensure it meets Diodes Incorporated's high standards for performance and quality.

Whether you're designing an advanced power management system or looking for a reliable switching solution for your next electronic project, the BAV199DWQ-7-F from Diodes Incorporated offers the performance, efficiency, and quality you need.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess