EN
  • EN
  • DE

BAV99BRVA-7

Part No BAV99BRVA-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 75V 215MA SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Diode Configuration 2 Pair Series Connection
Technology Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) (per Diode) 215mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 2.5 µA @ 75 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number BAV99
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 744721-BAV99BRVA-7
Ultra Librarian 3D Model Ultra Librarian BAV99BRVA-7 CAD Model

Description

Product Overview: BAV99BRVA-7

The BAV99BRVA-7 from Diodes Incorporated is a high-performance, dual series switching diode designed to meet the needs of a wide range of applications. This small signal diode offers fast switching speeds and low leakage current, making it an ideal choice for high-speed switching and multiplexing applications.

Key Features

  • Low Forward Voltage Drop: The BAV99BRVA-7 boasts a low forward voltage drop, which enhances its efficiency in conducting currents and reduces power losses during operation.
  • Fast Switching Speed: With its quick switching capability, this diode is well-suited for high-frequency applications, ensuring minimal signal delay and high efficiency.
  • High Current Capability: This component can handle a continuous forward current of 200 mA, making it robust for various electronic circuits.
  • Low Leakage Current: The diode has a very low reverse leakage current, which is crucial for maintaining the integrity of the signal and reducing power consumption when in the off state.
  • SOT-23 Packaging: Encased in a compact SOT-23 package, the BAV99BRVA-7 is designed for space-saving on PCBs, while also providing reliable thermal performance.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this product is manufactured without lead and adheres to the Restriction of Hazardous Substances (RoHS) directive.

Applications

The BAV99BRVA-7 is versatile and can be used in various electronic circuits, including:

  • High-speed switching circuits
  • Logic gates
  • Multiplexing
  • General-purpose switching applications

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The BAV99BRVA-7 is subjected to rigorous testing and quality control measures to ensure it meets the highest standards. Customers can trust this diode to deliver consistent performance and longevity in their electronic projects.

Conclusion

With its combination of speed, efficiency, and compact packaging, the BAV99BRVA-7 from Diodes Incorporated stands out as a superior choice for designers looking for a reliable and high-performing switching diode. Its compliance with environmental regulations further makes it a responsible choice for modern electronics design.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2841 $51.1380
430+ $0.2331 $100.2330
665+ $0.2258 $150.1570
920+ $0.2185 $201.0200
1,185+ $0.2112 $250.2720
1,585+ $0.1894 $300.1990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess