EN
  • EN
  • DE

BAW56HDW-13

Part No BAW56HDW-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE FS 100V 250MA SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Diode Array 2 Pair Common Anode Standard 100 V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name BAW56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863540-BAW56HDW-13
Ultra Librarian 3D Model Ultra Librarian BAW56HDW-13 CAD Model

Description

Overview of BAW56HDW-13 by Diodes Incorporated

The BAW56HDW-13 is a high-performance, dual surface-mount switching diode from Diodes Incorporated, designed to meet the demanding requirements of fast electronic circuits. This component is a stellar choice for applications where space is at a premium and efficiency is paramount.

Key Features

        
  • Package: The BAW56HDW-13 comes in a compact SOT-363 package, which is ideal for space-constrained applications.
  •     
  • High-Speed Switching: It offers fast switching speeds, making it suitable for high-speed signal processing and switching applications.
  •     
  • Low Leakage Current: The diode has a low leakage current, ensuring minimal power loss and improved efficiency in your circuit.
  •     
  • Voltage Rating: With a repetitive peak reverse voltage (VRRM) of 75V, it can handle moderate voltage levels comfortably.
  •     
  • Forward Continuous Current: It supports a forward continuous current (IF) of 215mA, sufficient for a wide range of electronic applications.
  •     
  • Power Dissipation: The device can dissipate up to 200mW of power, which is adequate for its size and application range.

Applications

The BAW56HDW-13 is versatile and can be used in various electronic circuits. Common applications include:

        
  • High-speed logic circuits
  •     
  • Power management systems
  •     
  • Switching power supplies
  •     
  • Signal multiplexing
  •     
  • General-purpose switching applications

Quality and Reliability

Diodes Incorporated is known for producing reliable and quality components. The BAW56HDW-13 is no exception and is built to offer long-term performance. It adheres to industry-standard specifications and has undergone rigorous testing to ensure it meets the high-quality standards expected from Diodes Incorporated products.

Environmental Compliance

The BAW56HDW-13 is compliant with RoHS and Green standards, which means it is manufactured with the environment in mind, free from hazardous substances commonly found in electronic components. This makes it suitable for use in environmentally sensitive applications and helps manufacturers meet international environmental regulations.

With its combination of speed, efficiency, and compact design, the BAW56HDW-13 is an excellent choice for designers looking to optimize their electronic circuits without compromising on performance or reliability.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us
Vishay
DIODE SCHOTTKY 45V 20A D2PAK
Need more? Email Us
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
DIODE ARRAY GP 600V 30A TO247AC
Lowest to $13.4059
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
745+ $0.0674 $50.2130
1,810+ $0.0553 $100.0930
2,800+ $0.0536 $150.0800
3,855+ $0.0519 $200.0745
4,995+ $0.0501 $250.2495
6,685+ $0.0449 $300.1565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 745 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess