EN
  • EN
  • DE

BC807-16W-7

Part No BC807-16W-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.5A SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 700mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 100mA, 1V
Maximum Power Dissipation 200mW
Frequency - Transition 100MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 011077-BC807-16W-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC807-16W-7 CAD Model

Description

Diodes Incorporated BC807-16W-7 PNP Transistor

The BC807-16W-7 from Diodes Incorporated is a high-quality PNP bipolar junction transistor (BJT) that offers a blend of low voltage operation and high efficiency, making it an ideal choice for a wide range of electronic applications. This semiconductor device is designed to be used in general-purpose switching and amplification tasks, offering reliable performance in a compact SOT-323 package.

Key Features:

  • Transistor Polarity: PNP - This indicates that the transistor's operation involves the movement of positive charge carriers, making it suitable for use in positive ground configurations.
  • Collector-Emitter Voltage (Vceo): 45V - This is the maximum voltage the transistor can withstand between the collector and emitter terminals when the base terminal is open.
  • DC Current Gain (hFE): 100 to 250 - This range of current gain ensures that the transistor can amplify the input signal effectively, making it useful in applications requiring signal amplification.
  • Continuous Collector Current (Ic): 500mA - The BC807-16W-7 can handle a continuous collector current up to 500 milliamperes, which is suitable for driving moderate loads.
  • Power Dissipation: 330mW - This is the maximum power the transistor can dissipate without exceeding its maximum junction temperature, ensuring stable operation over time.
  • Package / Case: SOT-323 - The small surface-mount package allows for efficient use of PCB space and is compatible with automated assembly processes.
  • Mounting Type: Surface Mount - This feature allows for streamlined integration into modern electronic circuits, providing a secure and reliable connection.
  • Operating Temperature Range: -55°C to +150°C - The transistor is designed to operate within a wide temperature range, making it suitable for challenging environmental conditions.

The BC807-16W-7 transistor is a versatile component that can be utilized in various electronic circuits, including amplifiers, switches, and signal processing devices. Its robust design and electrical characteristics ensure that it can meet the requirements of both hobbyist and professional projects. Whether you are designing a new circuit or replacing a component in an existing one, the BC807-16W-7 from Diodes Incorporated is a reliable choice that combines performance with cost-effectiveness.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet provided by Diodes Incorporated, which offers comprehensive information to ensure proper usage and integration of the BC807-16W-7 into their projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess