EN
  • EN
  • DE

BC847A-7

Part No BC847A-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description NPN SURFACE MOUNT SMALL SIGNAL TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Diodes Incorporated
Win Source Part Number 1152055-BC847A-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian BC847A-7 CAD Model

Description

Product Overview: BC847A-7 - Diodes Incorporated

The BC847A-7 is a high-quality NPN bipolar junction transistor (BJT) from Diodes Incorporated, designed for general-purpose amplifier and switching applications. This versatile and reliable transistor is a fundamental component for a wide range of electronic circuits, offering excellent performance in a compact SOT-23 package.

Key Features

  • Transistor Type: NPN - This allows the BC847A-7 to efficiently control current flow from the collector to the emitter when a small current is applied to the base terminal.
  • Current - Collector (Ic) (Max): 100mA - The maximum collector current rating ensures that the transistor can handle sufficient current for a multitude of low-power applications.
  • Voltage - Collector Emitter Breakdown (Max): 45V - With a collector-emitter breakdown voltage of 45V, the BC847A-7 can be used in circuits with moderate voltage requirements.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 110 @ 2mA, 5V - The minimum DC current gain indicates the transistor's amplification factor, making it suitable for amplifying small signals.
  • Power - Max: 250mW - The maximum power dissipation of the BC847A-7 allows it to dissipate a quarter of a watt, accommodating various low-power applications without overheating.
  • Operating Temperature: -55°C to +150°C - A wide operating temperature range ensures stability and functionality under extreme conditions.
  • Mounting Type: Surface Mount - The SOT-23 package allows for efficient use of space on printed circuit boards (PCBs).

Applications

The BC847A-7 is suitable for a variety of applications, including but not limited to:

  • Signal amplification
  • Switching circuits
  • Audio pre-amplifiers
  • Drive active filters
  • Voltage regulation circuits
  • Low power consumption devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BC847A-7 is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. Whether for prototyping or mass production, the BC847A-7 is an excellent choice for designers and engineers seeking a dependable and efficient NPN transistor.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1,210+ $0.0414 $50.0940
2,945+ $0.0340 $100.1300
4,550+ $0.0330 $150.1500
6,270+ $0.0319 $200.0130
8,120+ $0.0308 $250.0960
10,870+ $0.0276 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 1210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess