EN
  • EN
  • DE

BC847BVC-7-G

Part No BC847BVC-7-G
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 232217-BC847BVC-7-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC847BVC-7-G CAD Model

Description

Product Overview: BC847BVC-7-G

The BC847BVC-7-G, manufactured by Diodes Incorporated, is a high-performance NPN bipolar (BJT) transistor array designed for a wide range of applications requiring dual NPN transistors. This product is known for its space-saving design, making it an ideal choice for compact electronic circuits where board space is at a premium.

Key Features

  • Transistor Type: The BC847BVC-7-G consists of two NPN transistors in a single package, offering efficient use of space and reduced component count.
  • Configuration: The transistors are configured in a dual configuration, which provides flexibility in circuit design and can be used in various applications such as switch and amplifier circuits.
  • Package: It is encapsulated in a small SOT-563 surface-mount package, which is ideal for automated assembly processes and helps in achieving a high-density PCB layout.
  • Power Dissipation: The device has a power dissipation of 150mW, allowing it to handle moderate levels of power in electronic circuits.
  • DC Current Gain (hFE): It features a high DC current gain, ensuring efficient current amplification in electronic circuits.
  • Operating Temperature: The BC847BVC-7-G can operate over a wide temperature range, making it suitable for industrial and consumer applications.
  • RoHS Compliant: This product is RoHS compliant, ensuring it meets the environmental standards by restricting the use of certain hazardous substances in electronic equipment.

Applications

The BC847BVC-7-G is versatile and can be used in various electronic circuits, including:

  • Signal processing
  • Amplification stages
  • Switching applications
  • Linear and digital circuits
  • Consumer electronics
  • Power management systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The BC847BVC-7-G is produced with the company's stringent quality control processes, ensuring reliable performance and longevity in end-user applications. The product's robust design also contributes to its durability and resistance to operational stress.

In summary, the BC847BVC-7-G from Diodes Incorporated is a reliable and efficient solution for designers looking to incorporate dual NPN transistors into their electronic designs, without compromising on space and performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2368 $60.7104
7+ $16.6043 $116.2301
11+ $16.0857 $176.9427
15+ $15.5671 $233.5065
20+ $15.0473 $300.9460
26+ $13.4916 $350.7816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess