EN
  • EN
  • DE

BC848AW

Part No BC848AW
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 30V 0.1A SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Bipolar (BJT) - Single
Manufacturer Diodes Incorporated
Packaging Reel(TR)
Transistor Type NPN
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 30V
Vce Saturation (Max) @ Ib, Ic 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 20nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 110 @ 2mA, 5V
Power - Max 200mW
Frequency - Transition 300MHz
Mounting Style SMD/SMT
Package SC-70, SOT-323
Manufacturer Device Package SOT-323
Win Source Part Number 200458-BC848AW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC848AW CAD Model

Description

The BC848AW is a high-quality NPN bipolar junction transistor (BJT) from Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This transistor is designed for general-purpose amplification and switching applications, offering excellent performance with a focus on energy efficiency and reliability.

Key Features

  • Transistor Type: NPN - This allows for efficient current amplification when a small base current controls a larger collector-emitter current.
  • Package: SOT-323 - A small surface-mount package that is suitable for automated PCB assembly processes and space-constrained applications.
  • Collector-Emitter Voltage (Vceo): 30V - Provides a good margin for a wide range of electronic circuits, ensuring stable operation under various conditions.
  • Collector Current (Ic): 100mA - Adequate for driving small loads in electronic circuits.
  • Power Dissipation (Pd): 300mW - Indicates the amount of power the transistor can dissipate without exceeding its maximum junction temperature.
  • DC Current Gain (hFE): 200 to 450 - Ensures a good amplification factor, which is crucial for applications requiring signal amplification.

Applications

The BC848AW is versatile and can be used in a variety of electronic applications, including:

  • Signal amplification in audio devices and receivers.
  • Switching operations in digital circuits.
  • Driver stages in amplifiers and other electronic devices.
  • Control circuits in embedded systems.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The BC848AW is manufactured with precision and subjected to rigorous testing to ensure it meets the highest standards of quality and reliability. This commitment to excellence makes the BC848AW a preferred choice for engineers and designers looking for a reliable transistor for their electronic projects.

Environmental Compliance

The BC848AW complies with RoHS (Restriction of Hazardous Substances) standards, ensuring it is free from harmful substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3,230+ $0.0179 $57.8170
6,900+ $0.0168 $115.9200
10,715+ $0.0162 $173.5830
15,385+ $0.0150 $230.7750
20,000+ $0.0145 $290.0000
25,000+ $0.0139 $347.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess