EN
  • EN
  • DE

BCP5610TA

Part No BCP5610TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 63 @ 150mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 150MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 011201-BCP5610TA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BCP5610TA CAD Model

Description

Introducing the BCP5610TA - A Robust PNP Bipolar Transistor from Diodes Incorporated

The BCP5610TA is a high-performance PNP bipolar transistor designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This transistor is part of Diodes Incorporated's extensive range of bipolar transistors, catering to a wide array of applications across various industries. With its compact SOT-223 packaging, the BCP5610TA offers an excellent balance between power dissipation and size, making it suitable for space-constrained applications.

Boasting a continuous collector current of -1A and a collector-emitter voltage (VCEO) of -80V, the BCP5610TA is capable of handling moderate power loads while maintaining a low saturation voltage, ensuring efficient operation. Its power dissipation is rated at 2W, which contributes to its ability to perform in applications that require a combination of high power handling and thermal efficiency.

The BCP5610TA's hFE (DC current gain) is specified in a range that ensures consistent performance, providing a predictable and stable operation across various conditions. This feature is particularly beneficial for circuit designs that rely on precise current amplification.

Designed for general-purpose switching and amplification tasks, the BCP5610TA is a versatile component that can be implemented in a wide array of electronic circuits. Its applications span from power management solutions, such as voltage regulators and power switches, to audio amplifiers and signal processing equipment. Furthermore, the robustness of the BCP5610TA makes it a suitable choice for automotive and industrial electronics, where reliability and durability are critical.

The packaging of the BCP5610TA is RoHS-compliant, reflecting Diodes Incorporated's commitment to environmental sustainability. The SOT-223 package also provides an advantageous thermal path, which is essential for maintaining the integrity and longevity of the component under various operating conditions.

In summary, the BCP5610TA from Diodes Incorporated is a reliable and efficient PNP bipolar transistor that offers a blend of power handling, thermal performance, and compact size, making it an excellent choice for designers looking to optimize their electronic designs for both performance and space.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0921 $58.0230
1,530+ $0.0755 $115.5150
2,370+ $0.0732 $173.4840
3,260+ $0.0709 $231.1340
4,220+ $0.0685 $289.0700
5,640+ $0.0614 $346.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,800 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess