EN
  • EN
  • DE

BSP75GQTA

Part No BSP75GQTA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 60V 1.6A SOT223 / Power Switch/Driver 1:1 N-Channel 1.6A SOT-223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Series Automotive, AEC-Q101, INTELLIFET®
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 60V (Max)
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 1.6A
Rds On (Typ) 550mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed) , Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-223-3
Package / Case TO-261-4, TO-261AA
Base Product Number BSP75
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351305-BSP75GQTA
Ultra Librarian 3D Model Ultra Librarian BSP75GQTA CAD Model

Description

Introducing the BSP75GQTA - Your Robust Automotive Load Switch Solution

Diodes Incorporated presents the BSP75GQTA, a state-of-the-art, low-saturation voltage transistor designed to meet the rigorous demands of automotive and industrial applications. This versatile and robust component is a key player when it comes to efficient power management and control in various electronic systems.

Optimized Performance and Reliability

The BSP75GQTA is a surface-mount device that comes in a compact SOT-223 package, ensuring minimal footprint on your PCB while delivering high performance. It features a low RDS(on) characteristic, which translates to reduced conductive losses and improved overall efficiency. This N-channel enhancement mode vertical DMOS transistor is particularly suitable for applications requiring high-side switching.

High-Temperature Operation

With an operating temperature range of -55°C to +150°C, the BSP75GQTA is built to withstand extreme conditions, making it an ideal choice for the automotive environment where temperature fluctuations are common. This temperature resilience ensures consistent performance and reliability throughout the product's lifespan.

Automotive-Grade Quality

As an AEC-Q101 qualified device, the BSP75GQTA meets stringent automotive reliability standards. This qualification ensures that the component can handle the stress of automotive applications, where long-term reliability is a non-negotiable requirement.

Application Versatility

The BSP75GQTA is well-suited for a wide range of applications, including but not limited to, load switching, relay drivers, and functional safety in automotive electronic control units (ECUs). Its ability to provide efficient power distribution makes it an excellent choice for powertrain systems, body control modules, and other in-vehicle networks.

Protection Features

Equipped with integrated protection features such as overtemperature shutdown and overcurrent limiting, the BSP75GQTA ensures your circuits are safeguarded against potential damage caused by abnormal operating conditions. These built-in protections contribute to the longevity of both the switch and the overall electronic system.

In conclusion, the BSP75GQTA from Diodes Incorporated is a reliable, high-performance solution for your automotive and industrial load switching needs. Its compact form factor, robust performance, and integrated safety features make it the go-to component for designers looking to enhance system reliability and efficiency.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5982 $55.9370
80+ $1.3114 $104.9120
120+ $1.2704 $152.4480
165+ $1.2294 $202.8510
215+ $1.1884 $255.5060
285+ $1.0655 $303.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess