EN
  • EN
  • DE

BSP92TC

Part No BSP92TC
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049709-BSP92TC
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSP92TC CAD Model

Description

The BSP92TC from Diodes Incorporated is a high-performance, P-Channel enhancement mode vertical DMOS FET designed for use in a wide range of electronic applications. This transistor is part of Diodes Incorporated's extensive portfolio of semiconductor solutions and is ideal for power management tasks in both commercial and industrial equipment.

Key Features:

  • Low Threshold Voltage: The device features a low threshold voltage, ensuring efficient operation at lower gate voltages and making it suitable for low-voltage applications.
  • High Input Impedance: With its high input impedance, the BSP92TC minimizes power loss and conserves energy, contributing to the overall efficiency of the electronic system.
  • Fast Switching Speed: The fast switching capability of this P-Channel MOSFET allows for quick transitions between on and off states, which is crucial for applications requiring high-speed operation.
  • Low On-Resistance: The low on-resistance of the BSP92TC translates into reduced conduction losses and improved power efficiency, particularly in high-current circuits.

Applications:

The BSP92TC is versatile and can be used in various applications, including but not limited to:

  • Power supply circuits
  • Motor control systems
  • Battery management
  • Load switching
  • Inverters
  • DC-DC converters

Package and Reliability:

The BSP92TC is available in a TO-252 (DPAK) package, which is designed for surface mount technology (SMT). This package is known for its robustness and its ability to handle higher power levels and thermal stress. Moreover, the BSP92TC is characterized by its reliability, with Diodes Incorporated's commitment to quality ensuring that this MOSFET performs consistently over a wide range of temperatures and conditions.

Conclusion:

Whether you're designing power supplies, motor controls, or any other application requiring a reliable P-Channel MOSFET, the BSP92TC from Diodes Incorporated offers the performance and reliability needed to meet your design specifications. With its combination of low threshold voltage, high input impedance, fast switching speed, and low on-resistance, the BSP92TC is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess