The TMPC0605H-2R2MG-D is a surface mount power inductor manufactured by TA-I Technology Co., Ltd. It's designed for a variety of power supply and filtering applications where a compact size and robust performance are required. This inductor offers a balance between inductance value and current handling capability, making it suitable for use in DC-DC converters and other power management circuits.
Applications
- DC-DC converters
- Power supplies
- EMI filtering
- Voltage regulators
- Buck converters
Features
- Surface mount design
- Compact size (0605 footprint)
- Inductance value of 2.2μH
- High current handling capability
- RoHS compliant
- Magnetically shielded construction
Benefits
- Efficient power conversion due to low DC resistance
- Reduced EMI emissions due to shielded construction
- Space-saving design for high-density circuit boards
- Reliable performance in demanding environments
- Easy to integrate into automated assembly processes
Additional Details
The TMPC0605H-2R2MG-D inductor is characterized by its small size and relatively high inductance value for its footprint. The 0605 designation refers to the physical dimensions of the inductor (0.06 inch x 0.05 inch). It's specifically engineered to handle high currents without significant inductance drop, contributing to efficient power conversion and minimal energy loss. The shielded construction effectively minimizes electromagnetic interference, ensuring stable operation in sensitive electronic devices. This inductor is suitable for reflow soldering, which is a common technique in PCB assembly. The operating temperature range is typically between -40°C and +125°C, allowing for use in harsh environments. The 2.2μH inductance is measured under specific testing conditions, as documented in the manufacturer’s datasheet. This part is often used in handheld devices, portable electronics and other space-constrained applications where power management is critical.