EN
  • EN
  • DE

FA5528P-A2

Part No FA5528P-A2
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004436-FA5528P-A2
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FA5528P-A2 CAD Model

Description

The FA5528P-A2 is a power factor correction (PFC) controller IC manufactured by Fuji Electric. It is designed to improve the power factor of electronic devices and systems, reducing harmonic distortion and improving energy efficiency.

Applications:

  • Power Supplies: Used in power supplies for computers, servers, and other electronic equipment to improve power factor and reduce harmonic distortion.
  • Lighting Ballasts: Implemented in electronic ballasts for fluorescent and LED lighting to improve power factor and reduce energy consumption.
  • Air Conditioners: Used in air conditioners to improve power factor and reduce harmonic distortion.
  • Industrial Equipment: Utilized in various industrial equipment, such as motor drives and welding machines, to improve power factor and reduce energy consumption.
  • Uninterruptible Power Supplies (UPS): Improving the efficiency and reducing harmonics in UPS systems.

Features:

  • Power Factor Correction (PFC): Provides active PFC to improve power factor and reduce harmonic distortion.
  • Continuous Conduction Mode (CCM): Operates in CCM for high efficiency and low ripple current.
  • Overvoltage Protection (OVP): Includes OVP to protect the device and connected components from excessive voltage.
  • Overcurrent Protection (OCP): Features OCP to limit the output current and prevent damage from short circuits.
  • Open-Loop Protection (OLP): Offers OLP to protect the device from open-loop conditions.
  • Soft-Start Function: Integrates a soft-start function to minimize inrush current during startup.
  • Low Startup Current: Features a low startup current for efficient operation.

Benefits:

  • Improved Power Factor: Improves power factor, reducing harmonic distortion and improving energy efficiency.
  • Reduced Energy Consumption: Reduces energy consumption by improving power factor and minimizing power losses.
  • Enhanced System Reliability: Protection features such as OVP, OCP, and OLP enhance system reliability and prevent damage.
  • Compliance with Regulations: Helps electronic devices comply with power factor regulations and standards.
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components required.

Additional Details:

The FA5528P-A2 typically uses a boost converter topology to achieve power factor correction. External components such as inductors, capacitors, and diodes are required to complete the PFC circuit. Consult the manufacturer's datasheet for detailed specifications, including input voltage range, output voltage range, switching frequency, and operating temperature range.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Dell
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 605 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess