EN
  • EN
  • DE

BSS138-7-01-F

Part No BSS138-7-01-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049727-BSS138-7-01-F
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSS138-7-01-F CAD Model

Description

Product Overview: BSS138-7-01-F from Diodes Incorporated

The BSS138-7-01-F is a high-performance N-Channel Logic Level Enhancement Mode Field Effect Transistor (MOSFET) designed and manufactured by Diodes Incorporated. This MOSFET is a versatile component widely used in a variety of electronic applications due to its efficient power control, low on-resistance, and high-speed switching capabilities.

Key Features

  • Low On-Resistance: The BSS138-7-01-F boasts a very low on-resistance, which ensures minimal power loss and heat generation during operation, making it suitable for power-sensitive circuits.
  • High-Speed Switching: With its fast switching speeds, this MOSFET is ideal for high-frequency applications, including switching power supplies and PWM circuits.
  • Logic Level Gate Drive: It can be directly driven by logic-level voltages, making it compatible with microcontroller and logic circuit interfaces without the need for additional driver circuits.
  • SOT-23 Package: The compact SOT-23 package is designed for space-saving on PCBs and is suitable for automated assembly processes, offering a practical solution for high-density board designs.
  • RoHS Compliant: The BSS138-7-01-F is compliant with RoHS standards, ensuring that it meets environmental and safety requirements by avoiding the use of hazardous substances.

Applications

The BSS138-7-01-F is commonly used in a broad range of applications, including but not limited to:

  • Load/Power Switching
  • DC-DC Converters
  • Motor Drive Controls
  • Relay Replacement
  • Battery Management Systems
  • Level Shifters

Technical Specifications

With a continuous drain current of 200mA and a gate-source voltage of ±20V, the BSS138-7-01-F is capable of handling moderate current loads while operating at a maximum junction temperature of 150°C. Its threshold voltage is typically 1.5V, which ensures that the device can be activated with low input voltages.

In summary, the BSS138-7-01-F from Diodes Incorporated is a reliable and efficient solution for designers looking for a MOSFET with low on-resistance, high-speed switching, and logic level compatibility. Its small footprint and compliance with environmental standards make it a preferred choice for modern electronic designs.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess