EN
  • EN
  • DE

BSS64TC

Part No BSS64TC
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 80V 0.1A 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 237389-BSS64TC
Popularity Low
Supply and Demand Status Balance
Family Name BSS64
Introduction Date April 04, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BSS64TC CAD Model

Description

The BSS64TC from Diodes Incorporated is a high-performance, N-channel enhancement mode field effect transistor (FET) that provides efficient power control and switching operations. Designed for low voltage applications, this MOSFET is an ideal choice for a variety of electronic circuits, including power management, load switching, and voltage regulation tasks.

Key Features

  • Low On-Resistance: The BSS64TC offers exceptionally low on-resistance, which results in reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Engineered for high-speed switching applications, this N-channel MOSFET provides rapid response times, making it suitable for high-frequency operations.
  • Low Threshold Voltage: With a low gate threshold voltage, the BSS64TC can be driven at lower voltages, making it compatible with logic-level devices and reducing power consumption.
  • Surface-Mount Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for efficient surface-mount assembly.
  • RoHS Compliant: The BSS64TC is compliant with RoHS directives, ensuring that it meets global environmental and regulatory standards.

Applications

The versatility of the BSS64TC N-channel MOSFET makes it suitable for a wide range of applications, including:

  • Power management systems
  • DC/DC converters
  • Battery-powered devices
  • Motor control circuits
  • Switch mode power supplies (SMPS)
  • Load switching applications

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 60V Gate-Source Voltage (V<sub>GS) ±20V Continuous Drain Current (I<sub>D) 230mA Power Dissipation (P<sub>D) 350mW Operating Temperature Range -55°C to +150°C

In conclusion, the BSS64TC from Diodes Incorporated is a reliable and efficient solution for designers seeking an N-channel MOSFET with low on-resistance, high-speed switching capabilities, and compatibility with logic-level gate drive voltages. Its compact form factor and compliance with environmental standards make it a responsible and practical choice for modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess