EN
  • EN
  • DE

BZT52C10Q-7-F

Part No BZT52C10Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description ZENER DIODE SOD123 T&R 3K / Zener Diode 10 V 370 mW ±6% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±6%
Power - Max 370 mW
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 200 nA @ 7 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
ECCN EAR99
HTSUS 8541.10.0050
Other Names 31-BZT52C10Q-7-FTR
Standard Package 3,000
Win Source Part Number 964449-BZT52C10Q-7-F
Ultra Librarian 3D Model Ultra Librarian BZT52C10Q-7-F CAD Model

Description

Product Overview: BZT52C10Q-7-F from Diodes Incorporated

The BZT52C10Q-7-F is a high-performance, surface-mount Zener diode designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This Zener diode offers a nominal Zener voltage of 10V, making it suitable for a wide range of voltage regulation applications. The device is housed in the compact SOD-123 package, which is optimized for automated assembly processes and is ideal for space-constrained applications.

With its precise voltage regulation capabilities and low leakage current, the BZT52C10Q-7-F is an excellent choice for providing a stable reference voltage in various electronic circuits. It is commonly used in power management solutions, including overvoltage protection, voltage stabilization, and peak voltage clamping in consumer electronics, telecommunications, and industrial equipment.

Key Features:

  • Zener Voltage: The device offers a 10V Zener voltage with a tight tolerance, ensuring reliable voltage regulation.
  • Power Dissipation: Capable of dissipating up to 410mW of power, it can handle moderate levels of power in a small form factor.
  • Low Leakage Current: Designed for minimal leakage current, enhancing the overall efficiency of the application.
  • High Surge Capability: With its ability to withstand surge currents, it provides robust protection against voltage transients.
  • Package: The compact SOD-123 package is suitable for high-density PCB layouts and is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.
  • Operating Temperature Range: The BZT52C10Q-7-F can operate over a wide temperature range from -55°C to +150°C, making it versatile for various environmental conditions.

Applications:

The BZT52C10Q-7-F Zener diode is used across a diverse range of applications, including:

  • Consumer Electronics: TVs, computers, and mobile devices
  • Telecommunications: Network equipment and infrastructure
  • Industrial Equipment: Control systems and power supplies
  • Medical Devices: Diagnostic and monitoring equipment

With its combination of features and performance, the BZT52C10Q-7-F from Diodes Incorporated is a reliable and efficient solution for voltage regulation needs in a variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
995+ $0.0505 $50.2475
2,420+ $0.0414 $100.1880
3,745+ $0.0401 $150.1745
5,155+ $0.0388 $200.0140
6,650+ $0.0376 $250.0400
8,905+ $0.0337 $300.0985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,610 pieces
MOQ: 995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess