EN
  • EN
  • DE

BZT52C10S-7-F-79

Part No BZT52C10S-7-F-79
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOD-323
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 737507-BZT52C10S-7-F-79
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52C10S-7-F-79 CAD Model

Description

Product Overview: BZT52C10S-7-F-79 Zener Diode

The BZT52C10S-7-F-79 from Diodes Incorporated is a high-performance Zener diode designed for applications requiring voltage regulation and voltage reference. This compact surface-mount device is part of Diodes Incorporated's extensive Zener diode product line, offering a nominal Zener voltage of 10V with a tolerance of ±2%. It is housed in an SOD-323 package, which is known for its small footprint and suitability for high-density circuit boards.

Key Features

  • Zener Voltage: The device features a precise Zener voltage of 10V, making it ideal for providing a stable reference voltage in various electronic circuits.
  • Power Dissipation: With a power dissipation of 200mW, the BZT52C10S-7-F-79 can handle a moderate amount of power, making it suitable for a wide range of applications.
  • Package: The diode comes in an SOD-323 package, which is recognized for its small size and excellent thermal transfer characteristics.
  • Low Leakage Current: It has a low leakage current that ensures minimal power loss and enhances the efficiency of the application it is used in.
  • High Surge Capability: This Zener diode can withstand high surge currents, providing reliable performance under transient conditions.

Applications

The BZT52C10S-7-F-79 is versatile and can be used in various electronic applications, including:

  • Voltage regulation modules
  • Overvoltage and transient voltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT52C10S-7-F-79 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding conditions. The device is also RoHS compliant, adhering to environmental regulations that restrict the use of hazardous substances in electronic components.

Conclusion

Whether you are designing a power management system or looking to enhance the stability of your electronic circuits, the BZT52C10S-7-F-79 Zener diode from Diodes Incorporated is an excellent choice. Its combination of precision voltage regulation, compact form factor, and robust performance makes it a valuable component for engineers and designers alike.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess