EN
  • EN
  • DE

BZT52C20S-7

Part No BZT52C20S-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 200MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 20 V 200 mW ±6% Surface Mount SOD-323
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name BZT52C20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZT52C20S, BZT52C20SCT, BZT52C20SCT-ND, BZT52C20SDITR, BZT52C20STR, BZT52C20SDICT, BZT52C20S7, BZT52C20STR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865205-BZT52C20S-7
Ultra Librarian 3D Model Ultra Librarian BZT52C20S-7 CAD Model

Description

Product Overview: BZT52C20S-7 - Diodes Incorporated

The BZT52C20S-7 is a high-performance Zener diode manufactured by Diodes Incorporated, designed for applications requiring precise voltage regulation and high reliability. This surface-mount device comes in a compact SOD-323 package, making it ideal for space-constrained applications.

Key Features

  • Voltage Regulation: The BZT52C20S-7 offers a nominal Zener voltage of 20V, providing stable voltage regulation for a variety of electronic circuits.
  • Power Dissipation: With a power dissipation of 410mW, this Zener diode can handle a significant amount of power, making it suitable for higher power applications.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss and improved efficiency in the overall circuit.
  • Compact Package: The SOD-323 package is not only space-saving but also offers excellent thermal performance for its size.
  • High Reliability: Diodes Incorporated's commitment to quality means that the BZT52C20S-7 is designed for high reliability, ensuring long-term performance in critical applications.
  • RoHS Compliant: This product is compliant with the RoHS directive, meaning it is free from hazardous substances, making it environmentally friendly and suitable for use in various global markets.

Applications

The BZT52C20S-7 is versatile and can be used in a wide range of applications, including:

  • Power supply circuits
  • Voltage stabilization for sensitive electronics
  • Consumer electronics such as laptops and smartphones
  • Telecommunication devices
  • Industrial control systems

With its precision voltage regulation and compact footprint, the BZT52C20S-7 from Diodes Incorporated is an excellent choice for designers looking to integrate a reliable Zener diode into their electronic designs. Whether you're working on a new power supply design or need to ensure consistent performance in an existing circuit, the BZT52C20S-7 offers the performance and reliability you need.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1272 $50.2440
960+ $0.1044 $100.2240
1,485+ $0.1012 $150.2820
2,045+ $0.0979 $200.2055
2,645+ $0.0946 $250.2170
3,540+ $0.0848 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess