EN
  • EN
  • DE

BZT52C9V1LP-7-F

Part No BZT52C9V1LP-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1103+
Reference case SOD0402
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 752473-BZT52C9V1LP-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52C9V1LP-7-F CAD Model

Description

Product Overview: BZT52C9V1LP-7-F

The BZT52C9V1LP-7-F is a high-performance, surface-mount Zener diode from Diodes Incorporated, designed to provide precise voltage regulation in a compact package. This Zener diode features a nominal Zener voltage of 9.1 volts, making it suitable for a range of applications that require a regulated voltage in a small footprint. With its low-profile design, the BZT52C9V1LP-7-F is ideal for high-density circuit boards where space is at a premium.

Key Features

  • Zener Voltage: The device features a precise Zener voltage of 9.1V, providing reliable voltage regulation for sensitive electronics.
  • Power Dissipation: Capable of dissipating up to 410 mW of power, this Zener diode can handle moderate levels of power in a small package.
  • Package: The BZT52C9V1LP-7-F comes in a compact SOD-882 package, which is ideal for space-constrained applications.
  • Operating Temperature Range: This diode operates effectively over a wide temperature range from -55°C to +150°C, ensuring stability across various operating conditions.
  • Low Leakage Current: It features a low leakage current, enhancing the overall efficiency of the device.
  • Surface-Mount Device (SMD): Its surface-mount design allows for automated assembly processes, reducing production costs and time.

Applications

The BZT52C9V1LP-7-F is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Power supply regulation
  • Voltage stabilization for sensitive electronics
  • Consumer electronics
  • Portable devices
  • Telecommunication systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the BZT52C9V1LP-7-F is no exception. It is manufactured to meet high standards, ensuring dependable performance in a range of electronic devices. Whether used in commercial, industrial, or consumer applications, this Zener diode is designed to provide stable voltage regulation with a long operational lifespan.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.5865
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0878 $57.9480
1,590+ $0.0728 $115.7520
2,460+ $0.0705 $173.4300
3,390+ $0.0681 $230.8590
4,390+ $0.0658 $288.8620
5,885+ $0.0589 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,100 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess