EN
  • EN
  • DE

BZT52HC3V3WF-7

Part No BZT52HC3V3WF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 375MW SOD123F  /  Zener Diode 3.3 V 375 mW ±6.06% Surface Mount SOD-123F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±6.06%
Power - Max 375 mW
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123F
Supplier Device Package SOD-123F
Base Product Number BZT52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names BZT52HC3V3WF-7DITR,BZT52HC3V3WF-7DICT,BZT52HC3V3WF-7DIDKR
Standard Package 3,000
Win Source Part Number 1158456-BZT52HC3V3WF-7
Ultra Librarian 3D Model Ultra Librarian BZT52HC3V3WF-7 CAD Model

Description

Product Overview

The BZT52HC3V3WF-7 is a high-performance Zener diode designed and manufactured by Diodes Incorporated. This device is engineered to provide precision voltage regulation and is ideal for a wide range of applications, including power supply stabilization, voltage reference, and circuit protection.

Key Features

  • Voltage Regulation: The BZT52HC3V3WF-7 offers a nominal Zener voltage of 3.3V, providing a stable reference voltage for various electronic circuits.
  • High Efficiency: With its low thermal resistance, this Zener diode ensures high efficiency and reliability, making it suitable for continuous operation in demanding environments.
  • Compact Package: Encased in a small, surface-mount SOD-123FL package, the BZT52HC3V3WF-7 is optimized for space-constrained applications without sacrificing performance.
  • Power Dissipation: This diode has a total power dissipation of 375mW, allowing it to handle moderate levels of power while maintaining its precision voltage regulation capabilities.
  • Operating Temperature Range: It can operate within a wide temperature range of -55°C to +150°C, ensuring stability and functionality under various thermal conditions.

Applications

The versatility of the BZT52HC3V3WF-7 makes it suitable for a variety of applications, including:

  • Consumer electronics
  • Telecommunications
  • Computer peripherals
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components that meet rigorous industry standards. The BZT52HC3V3WF-7 Zener diode is produced with this commitment in mind, ensuring that each device provides consistent performance and reliability. With its excellent voltage regulation and robust package design, the BZT52HC3V3WF-7 is an excellent choice for designers seeking a dependable voltage reference solution.

Ordering Information

The BZT52HC3V3WF-7 Zener diode is available for order in various quantities to suit project requirements. For detailed ordering information and to request samples, customers can visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
725+ $0.0691 $50.0975
1,765+ $0.0567 $100.0755
2,730+ $0.0550 $150.1500
3,760+ $0.0532 $200.0320
4,865+ $0.0514 $250.0610
6,510+ $0.0461 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,735 pieces
MOQ: 725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess