EN
  • EN
  • DE

XR16L580IM-0A-EVB

Part No XR16L580IM-0A-EVB
Manufacturer Exar Corporation
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR XR16L580 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Exar Corporation
Part Status Obsolete(EOL)
Main Purpose Interface, UART
Utilized IC / Part XR16L580
Primary Attributes 1-Channel (Single)
Supplied Contents Board(s)
Win Source Part Number 760565-XR16L580IM-0A-EVB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR16L580IM-0A-EVB CAD Model

Description

The XR16L580IM-0A-EVB is an evaluation board designed to showcase the features and capabilities of the XR16L580, an octal UART (Universal Asynchronous Receiver/Transmitter) manufactured by Exar Corporation. This evaluation board simplifies the process of testing, evaluating, and integrating the XR16L580 into various communication and embedded systems applications.

Applications

  • UART Interface Testing: Allows for testing and verification of UART communication.
  • Software Development: Supports software development for systems utilizing the XR16L580 octal UART.
  • Hardware Prototyping: Facilitates prototyping of hardware designs incorporating the XR16L580.
  • System Integration: Aids in integrating the XR16L580 into new or existing systems.
  • Multi-Port Serial Communication Evaluation: Enables evaluation of multi-port serial communication capabilities.

Features

  • XR16L580 Octal UART: Features the Exar XR16L580 octal UART chip.
  • Easy Access to UART Signals: Provides convenient access to all UART signals for testing and interfacing.
  • On-Board Connectors: Includes connectors for easy connection to external devices.
  • USB Interface: Offers a USB interface for communication with a host computer.
  • Power Supply Options: Supports various power supply options for flexibility in different setups.
  • Test Points: Equipped with test points for easy signal probing and debugging.

Benefits

  • Simplified Evaluation: Simplifies the evaluation process of the XR16L580 UART.
  • Faster Prototyping: Accelerates the prototyping phase of hardware and software development.
  • Reduced Development Time: Reduces development time by providing a ready-to-use evaluation platform.
  • Ease of Integration: Eases the integration of the XR16L580 into existing systems.
  • Comprehensive Testing: Allows for comprehensive testing of UART functionality.

Additional Details

The XR16L580 is an octal UART that supports data rates up to 15 Mbps and includes features such as automatic hardware and software flow control, automatic RS-485 half-duplex control, a fractional baud rate generator, and enhanced FIFO depths for improved data throughput. The evaluation board allows users to explore these features and evaluate the performance of the UART in their specific applications requiring multiple serial ports. The board typically includes example software, drivers, and detailed documentation to facilitate rapid prototyping and integration. This board is designed for engineers developing multi-port serial communication solutions for applications such as industrial automation, point-of-sale systems, and embedded networking. Detailed schematics, user guides, and application notes are generally provided by Exar (now part of Renesas) to assist with the effective use of the evaluation board.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess