EN
  • EN
  • DE

BZT585B12TQ-7

Part No BZT585B12TQ-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 350MW SOD523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Zener Diode 12 V 350 mW ±2% Surface Mount SOD-523
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SOD-523
Family Name BZT585
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865239-BZT585B12TQ-7
Ultra Librarian 3D Model Ultra Librarian BZT585B12TQ-7 CAD Model

Description

Introducing the BZT585B12TQ-7 Zener Diode from Diodes Incorporated

The BZT585B12TQ-7 is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This precision Zener diode offers excellent stability and reliability for voltage regulation applications, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 12V, the BZT585B12TQ-7 provides precise voltage regulation, ensuring consistent performance in your electronic designs.
  • Power Dissipation: This component is capable of dissipating up to 500mW of power, allowing it to handle moderate levels of power in compact circuit designs.
  • Low Leakage Current: The low leakage current characteristic of this Zener diode ensures minimal power loss, contributing to the overall efficiency of your application.
  • Surface-Mount Package: The BZT585B12TQ-7 comes in a small SOD523 package, which is ideal for space-constrained applications and for use in surface-mount technology (SMT).
  • High Stability: Designed for optimal stability, the BZT585B12TQ-7 maintains a consistent Zener voltage over time, even under varying environmental conditions.

Applications

The BZT585B12TQ-7 is suitable for a multitude of applications where voltage regulation is critical. Some of these applications include:

  • Power Supply Circuits
  • Voltage Reference
  • Overvoltage Protection
  • Switching Power Supplies
  • Consumer Electronics
  • Industrial Electronics

Product Specifications

Parameter Value
Zener Voltage (VZ) 12V
Power Dissipation (PD) 500mW
Package SOD523
Operating Temperature Range -55°C to +150°C

With its robust design and precise voltage control, the BZT585B12TQ-7 from Diodes Incorporated is a reliable and efficient solution for your Zener diode needs. Its compact form factor and high stability make it an excellent choice for designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess