EN
  • EN
  • DE

BZX84B13Q-7-F

Part No BZX84B13Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description TIGHT TOLERANCE ZENER SOT23 T&R / Zener Diode 13 V 300 mW ±2% Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±2%
Power - Max 300 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
ECCN EAR99
HTSUS 8541.10.0050
Other Names 31-BZX84B13Q-7-FTR
Standard Package 3,000
Win Source Part Number 999678-BZX84B13Q-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84B13Q-7-F CAD Model

Description

Product Overview: BZX84B13Q-7-F

The BZX84B13Q-7-F from Diodes Incorporated is a robust surface-mount Zener diode designed for applications requiring voltage regulation and stabilization. This efficient and reliable Zener diode offers a 13V nominal Zener voltage, making it suitable for a variety of electronic circuits where precise voltage control is essential.

Key Features

  • Zener Voltage (VZ): 13V
  • Power Dissipation (PD): 250mW
  • Package: SOT-23
  • Configuration: Single
  • Operating Temperature Range: -55°C to +150°C
  • Mounting Type: Surface Mount
  • Qualification Status: Automotive

With its compact SOT-23 package, the BZX84B13Q-7-F is ideal for high-density circuit boards where space is at a premium. Despite its small size, it does not compromise on power, with an ability to dissipate up to 250mW, ensuring stable performance in a variety of conditions.

Applications

The BZX84B13Q-7-F is versatile and can be used in numerous applications across different industries, especially automotive, due to its qualification status. Common applications include:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management solutions
  • Consumer electronics
  • Industrial control systems

Its operating temperature range of -55°C to +150°C allows the BZX84B13Q-7-F to perform reliably in extreme conditions, making it suitable for automotive and industrial environments that require durable components.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84B13Q-7-F is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance. The device is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

In summary, the BZX84B13Q-7-F Zener diode is a high-quality component that provides excellent performance for voltage regulation applications. Its small footprint, power efficiency, and robustness make it a preferred choice for designers and engineers looking for a reliable voltage control solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,890+ $0.0306 $57.8340
4,590+ $0.0252 $115.6680
7,110+ $0.0244 $173.4840
9,805+ $0.0236 $231.3980
12,630+ $0.0229 $289.2270
16,950+ $0.0205 $347.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 1890 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess