EN
  • EN
  • DE

BZX84C13S-7-F

Part No BZX84C13S-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 13V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±6%
Power - Max 200 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number BZX84
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 744998-BZX84C13S-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84C13S-7-F CAD Model

Description

Product Overview: BZX84C13S-7-F from Diodes Incorporated

The BZX84C13S-7-F is a surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete and semiconductor markets. This particular Zener diode is part of their BZX84 series, which is known for its reliability and consistency in performance.

Key Features

  • Voltage Regulation: The BZX84C13S-7-F offers excellent voltage regulation properties with a nominal Zener voltage of 13V, making it suitable for providing a stable reference voltage in various electronic circuits.
  • Power Dissipation: This component has a power dissipation rating of 300mW, which allows it to handle moderate levels of power in compact circuit designs.
  • Package: It comes in a small SOT-23 package, which is ideal for space-constrained applications and helps in reducing the overall size of the electronic assembly.
  • High Surge Capability: The device can withstand surge currents, ensuring protection against voltage spikes and enhancing the durability of the end product.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, the BZX84C13S-7-F is suitable for use in harsh environmental conditions.

Applications

The BZX84C13S-7-F is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge voltage protection circuits
  • Power management in consumer electronics
  • Industrial electronics
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated ensures that the BZX84C13S-7-F meets stringent quality standards. The device is compliant with RoHS and Green standards, minimizing the environmental impact and making it suitable for use in eco-friendly products. Additionally, it is well-characterized for its performance across its full operating temperature range, ensuring reliability in a wide array of applications.

Whether you are designing power supplies, looking to protect sensitive electronics, or need a precise voltage reference, the BZX84C13S-7-F Zener diode from Diodes Incorporated is a robust and reliable choice that engineers and designers can trust for their circuitry needs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 12V SOT23-3
Lowest to $0.0658
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Panjit
Need more? Email Us
Panjit
Lowest to $1.2901
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.0455
Vishay
Lowest to $0.0965

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0743 $57.9540
1,895+ $0.0610 $115.5950
2,930+ $0.0591 $173.1630
4,045+ $0.0572 $231.3740
5,220+ $0.0554 $289.1880
6,995+ $0.0496 $346.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess