EN
  • EN
  • DE

BZX84C27-7

Part No BZX84C27-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 27V 300MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 27 V 300 mW ±7% Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name BZX84C27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZX84C27DICT, BZX84C277, BZX84C27T, BZX84C27, BZX84C27CT, BZX84C27TR, BZX84C27DITR, BZX84C27TR-ND, BZX84C27CT-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865330-BZX84C27-7
Ultra Librarian 3D Model Ultra Librarian BZX84C27-7 CAD Model

Description

Product Overview: BZX84C27-7 - Diodes Incorporated

The BZX84C27-7 is a high-performance Zener diode from Diodes Incorporated, designed to provide precise voltage regulation and excellent stability. This Zener diode is a popular choice for a wide range of applications, including voltage reference, surge protection, and voltage clamping circuits. With its compact SOT-23 package, the BZX84C27-7 is ideal for space-constrained applications where size and power efficiency are critical.

Key Features

  • Voltage Regulation: The BZX84C27-7 offers a nominal Zener voltage of 27V, providing a stable reference voltage for various electronic circuits.
  • Power Dissipation: With a total power dissipation of 350mW, this Zener diode can handle moderate power levels, making it suitable for a broad range of applications.
  • Low Leakage Current: The device exhibits low leakage current, ensuring minimal power loss and improved efficiency in operation.
  • High Surge Capability: This Zener diode is capable of withstanding surge currents, protecting sensitive electronics from voltage spikes and transients.
  • Wide Operating Temperature Range: The BZX84C27-7 operates effectively over a temperature range of -55°C to +150°C, ensuring reliable performance in various environmental conditions.

Applications

The BZX84C27-7 is versatile and can be used in a variety of applications, such as:

  • Power Supply Regulation
  • Overvoltage Protection
  • Logic Level Shifting
  • Consumer Electronics
  • Automotive Circuits
  • Telecommunication Systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84C27-7 is no exception. It is produced with the highest standards of manufacturing, ensuring that each diode meets rigorous quality control criteria. This commitment to quality results in a highly reliable component that can be integrated into various electronic systems with confidence.

For designers and engineers looking for a dependable Zener diode with precise voltage regulation capabilities, the BZX84C27-7 from Diodes Incorporated is an excellent choice. Its combination of features, quality, and compact form factor makes it a valuable addition to any electronic design.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,265+ $0.0396 $50.0940
3,080+ $0.0325 $100.1000
4,765+ $0.0315 $150.0975
6,560+ $0.0305 $200.0800
8,475+ $0.0295 $250.0125
11,365+ $0.0264 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,738 pieces
MOQ: 1265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess