EN
  • EN
  • DE

BZX84C2V7W-7-F

Part No BZX84C2V7W-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.7V 200MW SOT323 / Zener Diode 2.7 V 200 mW ±7% Surface Mount SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 2.7 V
Tolerance ±7%
Power - Max 200 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 20 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 125°C
Mounting Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number BZX84
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZX84C2V7W-FDICT,1034-BZX84C2V7W-FDIDKR,1034-BZX84C2V7W-FDITR,BZX84C2V7W-FDITR,BZX84C2V7W7F,1034-BZX84C2V7W-FDICT,BZX84C2V7W-FDIDKR,981-BZX84C2V7W-7-F
Standard Package 3,000
Win Source Part Number 1324798-BZX84C2V7W-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84C2V7W-7-F CAD Model

Description

Product Overview: BZX84C2V7W-7-F by Diodes Incorporated

The BZX84C2V7W-7-F is a surface-mount Zener diode from Diodes Incorporated, designed to provide a reliable voltage regulation solution in a compact package. This Zener diode features a nominal Zener voltage of 2.7 volts, making it suitable for a variety of voltage stabilization and clipping applications where precision voltage control is essential.

Constructed using high-quality semiconductor materials, the BZX84C2V7W-7-F offers excellent stability and performance characteristics. The device comes in a small SOT-323 package, which is ideal for space-constrained applications. This miniature footprint allows for high-density PCB layouts, providing designers with greater flexibility in their circuit designs.

Key Features and Benefits

  • Zener Voltage: The BZX84C2V7W-7-F has a Zener voltage of 2.7V, which is maintained with a minimal voltage deviation, ensuring consistent performance across the operating range.
  • Power Dissipation: This Zener diode is capable of dissipating up to 300mW of power, which helps in managing power requirements efficiently within electronic systems.
  • Package: The SOT-323 package is not only compact but also offers a low profile, which is advantageous for applications with height restrictions.
  • Operating Temperature Range: It operates over a wide temperature range from -55°C to +150°C, providing reliable performance in various environmental conditions.
  • Planar Die Construction: The device features a planar die construction that enhances its stability and reliability.
  • Moisture Sensitivity: It meets the moisture sensitivity level 1 requirements, as per the J-STD-020 standard, ensuring durability in humid conditions.

With its precise voltage regulation capabilities and robust construction, the BZX84C2V7W-7-F Zener diode is an excellent choice for applications such as power supply circuits, voltage reference, and protection circuits in consumer electronics, telecommunications, and industrial equipment.

Diodes Incorporated's commitment to quality is evident in the BZX84C2V7W-7-F, as it is designed to meet strict industry standards for performance and reliability. Whether you're designing a new circuit or looking to improve an existing one, this Zener diode is a dependable component that can help enhance your system's overall stability and functionality.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1159 $50.4165
1,055+ $0.0951 $100.3305
1,630+ $0.0922 $150.2860
2,245+ $0.0892 $200.2540
2,905+ $0.0862 $250.4110
3,885+ $0.0773 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess