EN
  • EN
  • DE

BZX84C4V3S-7-F

Part No BZX84C4V3S-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 4.3V SOT363  /  Zener Diode Array 2 Independent 4.3 V 200 mW ±6% SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±6%
Power - Max 200 mW
Impedance (Max) (Zzt) 90 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number BZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names BZX84C4V3S7F,BZX84C4V3S-FDIDKR-ND,-BZX84C4V3S-7-FDICT,BZX84C4V3S-7-FDIDKR,BZX84C4V3S-FDITR,981-BZX84C4V3S-7-F,BZX84C4V3S-FDIDKR,-BZX84C4V3S-7-FDITR,BZX84C4V3S-7-FDITR,BZX84C4V3S-7-FDICT,BZX84C4V3S-FDITR-ND,BZX84C4V3S-FDICT,BZX84C4V3S-FDICT-ND
Standard Package 3,000
Win Source Part Number 1050465-BZX84C4V3S-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84C4V3S-7-F CAD Model

Description

Product Overview: BZX84C4V3S-7-F by Diodes Incorporated

The BZX84C4V3S-7-F, manufactured by Diodes Incorporated, is a surface-mount Zener diode designed to offer a reliable voltage regulation solution for a wide range of electronic applications. This product is part of Diodes Incorporated's extensive Zener diode portfolio, known for its high-quality semiconductor components that provide excellent performance in various circuits.

Key Features

  • Voltage Regulation: The BZX84C4V3S-7-F provides a nominal Zener voltage of 4.3V, making it suitable for applications that require a precise voltage reference.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode can handle moderate levels of power, ensuring stable operation in different environments.
  • Package: Enclosed in an SOT-23 package, the BZX84C4V3S-7-F is designed for compact PCB layouts, allowing for efficient use of space in densely packed electronic assemblies.
  • High Stability: The diode features a tight tolerance, which ensures consistent performance and reliable operation over time.
  • RoHS Compliant: As a RoHS-compliant product, the BZX84C4V3S-7-F meets environmental standards by avoiding the use of hazardous substances in its construction.

Applications

The BZX84C4V3S-7-F is versatile and can be used in various electronic circuits, including:

  • Voltage regulation modules
  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Portable and battery-operated devices

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The BZX84C4V3S-7-F Zener diode is produced with strict quality control processes to ensure it meets the needs of even the most demanding applications. Whether used for voltage stabilization, waveform clipping, or in protection circuits, this Zener diode stands out for its performance and durability.

In summary, the BZX84C4V3S-7-F from Diodes Incorporated is an excellent choice for designers looking for a compact, efficient, and reliable voltage regulation solution. Its combination of features makes it a valuable component in any electronic system requiring stable Zener voltage.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Vishay
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Diodes Incorporated
DIODE ZENER ARRAY 3.9V SOT23-3
Lowest to $0.1260
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 9.1V SOT23-3
Lowest to $0.0618
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 12V SOT23-3
Lowest to $0.0658
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0800 $50.0000
1,340+ $0.0749 $100.3660
2,075+ $0.0724 $150.2300
2,975+ $0.0673 $200.2175
3,860+ $0.0648 $250.1280
4,820+ $0.0623 $300.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,949 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess