EN
  • EN
  • DE

BZX84C5V1S-7

Part No BZX84C5V1S-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 5.1V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode Array 2 Independent 5.1 V 200 mW ±6% SOT-363
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name BZX84C5V1S
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZX84C5V1SCT-ND, BZX84C5V1SDITR, BZX84C5V1S, BZX84C5V1STR, BZX84C5V1S7, BZX84C5V1SCT, BZX84C5V1STR-ND, BZX84C5V1SDICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914048-BZX84C5V1S-7
Ultra Librarian 3D Model Ultra Librarian BZX84C5V1S-7 CAD Model

Description

Overview of BZX84C5V1S-7 Zener Diode

The BZX84C5V1S-7 is a surface-mount Zener diode, meticulously engineered by Diodes Incorporated to provide a reliable voltage regulation solution. This Zener diode is designed to fit a wide range of applications, from voltage stabilization to voltage-sensitive circuit protection. With its compact SOT-23 package, it is ideal for high-density circuit boards where space is at a premium.

Key Features

  • Voltage Regulation: It offers a nominal Zener voltage of 5.1V, which is ideal for 5V circuits, ensuring stable performance and precise voltage regulation.
  • Power Dissipation: The BZX84C5V1S-7 has a power dissipation of 300mW, capable of handling moderate power levels in compact circuit designs.
  • High Stability: This Zener diode provides excellent stability and reliability over time, making it a preferred choice for long-term applications.
  • Low Leakage Current: It features a low leakage current, which enhances the overall efficiency of the device and the circuits in which it is used.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, from -55°C to 150°C, making it suitable for various environmental conditions.

Applications

The BZX84C5V1S-7 is versatile and can be used in numerous electronic applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Power management circuits
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment

Quality and Compliance

Diodes Incorporated is known for their commitment to quality, and the BZX84C5V1S-7 is no exception. It is manufactured to meet the highest industry standards, ensuring that it complies with RoHS directives and is free from harmful substances. Additionally, it is characterized for its performance across its entire temperature range, providing designers with confidence in its operation under varying conditions.

Conclusion

With its precise voltage regulation, compact form factor, and robust performance, the BZX84C5V1S-7 Zener diode from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient voltage regulation solution. Its application versatility and compliance with environmental standards make it a sustainable and practical component for modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess