EN
  • EN
  • DE

BZX84C5V6S-7-F

Part No BZX84C5V6S-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description Zener Diode Dual Anti Parallel 5.6V 7.14% 40Ohm 200mW 6-Pin SOT-363 T/R / DIODE ZENER ARRAY 5.6V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±6%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 1μA @ 2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 012561-BZX84C5V6S-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BZX84C5V6S
Introduction Date August 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZX84C5V6S-7-F CAD Model

Description

Product Overview: BZX84C5V6S-7-F by Diodes Incorporated

The BZX84C5V6S-7-F is a high-performance Zener diode offered by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This Zener diode is designed to provide a reliable voltage regulation solution for a wide range of electronic applications.

Key Features

  • Voltage Regulation: The BZX84C5V6S-7-F has a nominal Zener voltage of 5.6V, making it suitable for applications requiring a regulated voltage around this value.
  • Power Dissipation: With a power dissipation of 200mW, this diode can handle a moderate amount of power, ensuring stable performance in various circuits.
  • Package: The diode comes in a compact SOT-23 surface-mount package, which is ideal for space-constrained applications and allows for efficient automated assembly processes.
  • High Stability: The Zener voltage is highly stable and has a low tolerance, ensuring precise voltage regulation over a range of operating conditions.
  • Operating Temperature Range: It operates over a wide temperature range from -55°C to +150°C, providing reliable performance in diverse environmental conditions.

Applications

The BZX84C5V6S-7-F is versatile and can be used in various applications, including:

  • Power management circuits
  • Voltage reference
  • Overvoltage protection
  • Consumer electronics
  • Computing devices
  • Telecommunication systems

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The BZX84C5V6S-7-F is manufactured with stringent quality control processes and is designed to meet or exceed industry standards for performance and reliability. Customers can trust this Zener diode to offer consistent performance and durability for their electronic designs.

Environmental Compliance

The BZX84C5V6S-7-F is RoHS compliant and lead-free, reflecting Diodes Incorporated's dedication to environmental responsibility and the production of eco-friendly products. By choosing this Zener diode, designers are selecting a component that aligns with global efforts to reduce hazardous substances in electronics.

You May Also Be Interested in

Rohm Semiconductor
Zener diode
Lowest to $0.1016
Nexperia USA Inc.
DIODE ZENER ARRAY 15V SOT23 / Diode Zener Dual Common Anode 15V 2% 300mW Automotive 3-Pin TO-236AB T/R
Lowest to $0.0489
Panjit
Lowest to $0.7219
Panasonic
DIODE ZENER ARRAY 3.6V SMINI4 / Diode Zener Dual Parallel 3.6V 5% 200mW 4-Pin SMini4-F3-B T/R
Lowest to $0.1168
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $0.1351
Vishay
Small Signal Zener Diodes, Dual
Lowest to $0.0889
Vishay
DIODE ZENER 9.1V 300MW SOT23 / Diode Zener Dual Common Cathode 9.1V 5% 300mW 3-Pin SOT-23 T/R
Need more? Email Us
NXP / Nexperia
Voltage regulator double diodes
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0982 $50.0820
1,245+ $0.0806 $100.3470
1,925+ $0.0781 $150.3425
2,650+ $0.0756 $200.3400
3,420+ $0.0731 $250.0020
4,585+ $0.0655 $300.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,450 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess