EN
  • EN
  • DE

BZX84C6V8Q-7-F

Part No BZX84C6V8Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description ZENER DIODE SOT23 T&R 3K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±5.88%
Power - Max 300 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number BZX84
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 819973-BZX84C6V8Q-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84C6V8Q-7-F CAD Model

Description

Product Overview: BZX84C6V8Q-7-F from Diodes Incorporated

The BZX84C6V8Q-7-F is a high-performance Zener diode designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This Zener diode is part of their BZX84 series, known for its reliability and efficiency in voltage regulation applications. The BZX84C6V8Q-7-F is particularly suitable for providing a stabilized reference voltage in various electronic circuits.

This surface-mount device comes in a compact SOT23 package, which is ideal for high-density circuit boards where space is at a premium. Despite its small size, it offers a nominal Zener voltage of 6.8V with a tight tolerance, ensuring precise voltage regulation. The diode's power dissipation rating of 300mW makes it suitable for a range of low-power applications.

The BZX84C6V8Q-7-F features a non-repetitive peak reverse power dissipation of 40W at a maximum of 10ms, which helps protect the device against sudden voltage spikes. Furthermore, its operating and storage temperature range of -65°C to +150°C allows for stable performance in various environmental conditions.

With its excellent clamping capability, low leakage, and fast response time, the BZX84C6V8Q-7-F is an ideal choice for applications such as voltage regulation, surge protection, and voltage reference in consumer electronics, telecommunications, and industrial equipment. It is also widely used in power management solutions for battery-operated devices.

Diodes Incorporated ensures that the BZX84C6V8Q-7-F meets stringent quality standards, and the device is RoHS compliant, which means it is free from hazardous substances such as lead, making it suitable for use in environmentally sensitive applications.

In summary, the BZX84C6V8Q-7-F Zener diode from Diodes Incorporated is a robust and reliable component that provides effective voltage regulation solutions for a wide array of electronic applications. Its small footprint, precise voltage control, and durability make it a valuable addition to any circuit design requiring stable reference voltages.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to €0.8754
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to €0.1667
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to €0.0304
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to €0.4911
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to €0.7215
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to €0.7728
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to €0.5498
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to €0.0199
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472

Pricing & Ordering

Quantity Unit Price Ext. Price
1,680+ €0.0270 €45.3880
4,085+ €0.0222 €90.7348
6,330+ €0.0215 €136.0090
8,700+ €0.0209 €181.4107
11,265+ €0.0201 €226.7252
15,080+ €0.0180 €272.0634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,783 pieces
MOQ: 1680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess