EN
  • EN
  • DE

BZX84C6V8TS-7-F

Part No BZX84C6V8TS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 6.8V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Configuration 3 Independent
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±6%
Power - Max 200 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number BZX84
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 575423-BZX84C6V8TS-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84C6V8TS-7-F CAD Model

Description

Product Overview: BZX84C6V8TS-7-F

The BZX84C6V8TS-7-F, from Diodes Incorporated, is a high-performance Zener diode designed for electronic applications requiring voltage regulation and voltage reference solutions. This product is a testament to Diodes Incorporated's commitment to providing reliable and efficient semiconductor components for a wide range of electronic circuits.

Key Features

  • Surface Mount Package: The BZX84C6V8TS-7-F comes in a compact SOT-523 package, making it ideal for space-constrained applications and allowing for high-density PCB designs.
  • Zener Voltage: This Zener diode offers a nominal Zener voltage of 6.8 volts, providing precise voltage regulation for various circuits.
  • Power Dissipation: With a power dissipation of 200mW, it is capable of handling moderate levels of power, making it suitable for a range of electronic applications.
  • High Stability: The device features excellent stability and reliability over its entire operating temperature range, ensuring consistent performance.
  • Low Leakage Current: It has a low leakage current that contributes to the overall efficiency of the circuit in which it is used.
  • RoHS Compliant: The BZX84C6V8TS-7-F is compliant with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The BZX84C6V8TS-7-F is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Consumer electronics
  • Portable devices
  • Telecommunication systems
  • Computer motherboards

Quality and Performance

Diodes Incorporated ensures that each BZX84C6V8TS-7-F Zener diode meets the highest quality and performance standards. The device is designed for optimal operation in commercial-grade environments, offering both durability and reliability to designers and engineers. Whether used for voltage clamping, protection, or reference purposes, this Zener diode is an excellent choice for ensuring stable and dependable operation in your electronic designs.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.1987
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Vishay
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess