EN
  • EN
  • DE

TZC3P300A100R00

Part No TZC3P300A100R00
Manufacturer Murata Electronics North America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101730-TZC3P300A100R00
Categories OEM Parts(T-Z)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TZC3P300A100R00 CAD Model

Description

The TZC3P300A100R00 is a ceramic trimmer capacitor manufactured by Murata Electronics North America. Trimmer capacitors are variable capacitors that are typically used for initial circuit calibration or fine-tuning, rather than continuous adjustment. This particular model is designed for applications requiring precise capacitance adjustment in a compact form factor.

Applications

  • RF Circuits: Used for tuning and impedance matching in radio frequency circuits.
  • Oscillators: Employed for frequency adjustment in oscillator circuits.
  • Filter Circuits: Utilized for fine-tuning filter characteristics.
  • Timing Circuits: Found in timing circuits where precise capacitance adjustment is needed.
  • Calibration Equipment: Used in calibration equipment for precise adjustments.

Features

  • Ceramic Dielectric: Provides stable and reliable performance.
  • Wide Capacitance Range: Offers a capacitance range suitable for various applications.
  • Compact Size: Small form factor allows for integration into space-constrained designs.
  • High Q Factor: Ensures low losses and efficient performance.
  • Precise Adjustment: Allows for accurate and repeatable capacitance adjustments.

Benefits

  • Precise Tuning: Enables fine-tuning of circuits for optimal performance.
  • Stable Operation: Ceramic dielectric ensures stable performance over a wide temperature range.
  • Space Saving: Compact size allows for use in densely populated circuit boards.
  • Improved Circuit Performance: High Q factor minimizes losses and improves circuit efficiency.
  • Reliable Performance: Designed for long-term reliability and consistent performance.

Additional Details

The TZC3P300A100R00 has a capacitance range that typically spans from a minimum value (e.g., 2 pF) to a maximum value (e.g., 30 pF) – specific values should be verified in the datasheet. It features a small size and is designed for surface mounting. The operating temperature range generally falls between -25°C and +85°C. Trimmer capacitors like the TZC3P300A100R00 are essential components for achieving precise circuit performance and are commonly used in a variety of electronic devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess