EN
  • EN
  • DE

MAX-HEALTH-BAND

Part No MAX-HEALTH-BAND
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Sensors
Description EVAL HEART/VITALS MAX86140+20303 / MAX86140 - Medical, Health and Fitness Sensor Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Sensor Type Medical, Health and Fitness
Supplied Contents Board(s)
Utilized IC / Part MAX86140
Base Product Number MAX-HEALTH
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9029.20.4080
Win Source Part Number 1348676-MAX-HEALTH-BAND
Ultra Librarian 3D Model Ultra Librarian MAX-HEALTH-BAND CAD Model

Description

The MAX-HEALTH-BAND, by Maxim Integrated, is an advanced wearable health monitoring device designed to track and report crucial health metrics. This compact and sophisticated band is engineered for users who are proactive about their health, fitness enthusiasts, and anyone interested in keeping a close eye on their physical well-being.

At the heart of the MAX-HEALTH-BAND lies a state-of-the-art biometric sensor, the MAX86140. This optical sensor is capable of tracking heart rate with clinical-grade accuracy. It employs photoplethysmography (PPG) to monitor blood volume changes in the microvascular bed of tissue, which is then used to compute heart rate and variability, delivering results comparable to those of medical devices.

The band also features an integrated accelerometer that captures motion and activity levels. This allows for a comprehensive analysis of the user's physical activity, including step count, calories burned, and sleep quality. The combination of heart rate data and physical activity insights provides a holistic view of the user's health and fitness status.

Maxim Integrated has taken user convenience into account, ensuring that the MAX-HEALTH-BAND is equipped with Bluetooth® technology for seamless wireless connectivity. Users can easily synchronize their health data with smartphones or tablets, facilitating real-time monitoring and long-term tracking of their health trends through dedicated apps.

The MAX-HEALTH-BAND is not only a technological marvel but also a triumph of design. It boasts a sleek, ergonomic form factor that ensures comfort even with continuous wear. The band is made from skin-friendly materials, making it suitable for all-day use. Its long-lasting battery life ensures that users remain untethered from frequent charging, keeping the focus on health and activity without interruption.

Whether you are an athlete looking to optimize your training, a health-conscious individual aiming to monitor vital signs, or someone in need of a reliable health tracker, the MAX-HEALTH-BAND is an excellent choice that combines functionality, accuracy, and ease of use.

You May Also Be Interested in

STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess