EN
  • EN
  • DE

ALI5518-C2432GG

Part No ALI5518-C2432GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (A - B)
Description TRADEMARK FINE ART ALI5518-C2432GG Elizabeth Caldwell 'Every Child Is An
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006288-ALI5518-C2432GG
Categories OEM Parts(A-B)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALI5518-C2432GG CAD Model

Description

The ALI5518-C2432GG is an art piece by Trademark Fine Art. This artwork is a giclée print on canvas, which involves using a high-resolution inkjet printer to spray tiny droplets of ink onto the canvas, resulting in vibrant colors and fine details. The 'C2432GG' likely indicates the dimensions (24x32 inches) and that it is gallery-wrapped, meaning the canvas is stretched around the frame and the image extends around the sides.

Applications

  • Home Decor: Living rooms, bedrooms, dining rooms, hallways.
  • Office Decor: Workspaces, meeting rooms, reception areas.
  • Commercial Spaces: Restaurants, hotels, retail stores.
  • Gifting: Housewarming gifts, birthday presents, holiday gifts.

Features

  • Giclée printing on canvas.
  • High-resolution image quality.
  • Vibrant and fade-resistant colors.
  • Gallery-wrapped canvas.
  • Ready to hang.
  • Durable construction.

Benefits

  • Enhances Aesthetic Appeal: Adds a touch of elegance and sophistication to any space.
  • High-Quality Reproduction: Giclée printing ensures accurate color representation and detail.
  • Easy to Install: Comes ready to hang, saving time and effort.
  • Long-Lasting: Fade-resistant colors ensure the artwork remains vibrant for years.
  • Modern Look: Gallery-wrapped canvas provides a clean and contemporary appearance.

Additional Details

The ALI5518-C2432GG art piece is created using the giclée printing technique, which ensures high-quality color reproduction and intricate detail. The canvas is stretched around a sturdy wooden frame, creating a gallery-wrapped effect. The 'C2432GG' likely denotes the dimensions of the artwork as 24 inches by 32 inches. The gallery-wrapped style means the image extends around the sides of the frame, eliminating the need for an external frame and giving the piece a clean, modern appearance. Trademark Fine Art is committed to producing high-quality art pieces, ensuring that each print is carefully crafted and inspected. The artwork comes ready to hang with pre-installed hardware, simplifying the installation process. The fade-resistant inks used in the giclée printing process protect the artwork from fading due to sunlight or artificial light. This makes the ALI5518-C2432GG a durable and long-lasting addition to any decor. The canvas material is also resistant to damage, ensuring that the artwork maintains its beauty for years to come.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess