The CDZ55C5V1S from Diodes Incorporated is a high-quality Zener diode designed for voltage regulation and voltage reference applications. Zener diodes are a special kind of diode which allows current to flow not only from its anode to its cathode, but also in the reverse direction, when the voltage is above a certain value known as the breakdown voltage.
Key Features
- Zener Voltage: The CDZ55C5V1S has a nominal Zener voltage of 5.1V, making it suitable for a range of electronic circuits that require a precise 5.1V reference.
- Power Dissipation: This component is capable of dissipating up to 150mW of power, ensuring reliable operation under standard usage conditions.
- Package: The diode comes in a compact SOD-323 package, which is ideal for space-constrained applications.
- Low Leakage Current: It features a low leakage current, enhancing the overall efficiency of the circuit in which it is used.
- Tolerance: The Zener voltage tolerance is specified for this diode, offering precision and reliability in its voltage regulation capabilities.
- Operating Temperature: The operating temperature range for the CDZ55C5V1S spans from -55°C to +150°C, accommodating a wide range of environmental conditions.
Applications
The CDZ55C5V1S is versatile and can be used in various electronic applications such as:
- Power supply circuits
- Voltage regulation modules
- Overvoltage protection circuits
- Consumer electronics
- Telecommunications equipment
- Computer motherboards
Quality and Compliance
Diodes Incorporated is known for its commitment to quality and reliability, and the CDZ55C5V1S is no exception. It complies with industry standards for performance and safety, ensuring that it can be integrated into products with confidence. The diode is also RoHS compliant, adhering to environmental regulations that restrict the use of hazardous substances in electronic components.