The CDZ55C5V6S is a high-quality Zener diode from Diodes Incorporated, designed to provide voltage regulation in a variety of electronic applications. It is a surface-mount device that comes in a compact SOD-323 package, making it suitable for high-density circuit boards where space is at a premium.
Key Features
- Zener Voltage: The CDZ55C5V6S offers a Zener voltage of 5.6V, providing a stable reference voltage for voltage regulation and clamping applications.
- Power Dissipation: With a power dissipation of 150mW, this Zener diode can withstand moderate levels of power while maintaining its stability and performance.
- Compact Size: The small SOD-323 package allows for efficient use of PCB space, which is critical in modern electronic devices.
- High Reliability: Manufactured by Diodes Incorporated, a trusted name in the industry, the CDZ55C5V6S is built to meet high-quality standards for reliability and performance.
- Wide Operating Temperature Range: This diode can operate over a broad temperature range, making it suitable for various environmental conditions.
Applications
The CDZ55C5V6S is versatile and can be used in several applications. Its primary function is to protect sensitive electronic components by maintaining a constant voltage level, even when the supply voltage fluctuates. Common applications include:
- Voltage regulation modules
- Overvoltage protection circuits
- Power management systems
- Consumer electronics
- Telecommunication devices
Quality and Environmental Compliance
Diodes Incorporated is committed to environmental sustainability and ensures that the CDZ55C5V6S complies with RoHS directives. This Zener diode is free from hazardous substances, reflecting the company's dedication to producing environmentally friendly products without compromising on quality and performance.