EN
  • EN
  • DE

D1213A-01SO-7

Part No D1213A-01SO-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 10VC SOT23 / ESD Suppressor TVS Uni-Dir 5.5V 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Packaging Reel package
Type Steering (Rail to Rail)
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V
Minimum Breakdown Voltage 6V
Maximum Clamping Voltage 10V (Typ)
Current - Peak Pulse (10/1000μs) 1A (8/20μs)
Power Line Protection Yes
Applications Automotive
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23
Win Source Part Number 772238-D1213A-01SO-7
Popularity Medium
Supply and Demand Status Balance
Family Name D1213A-01SO
Introduction Date May 21, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian D1213A-01SO-7 CAD Model

Description

The D1213A-01SO-7 is a high-performance, integrated device from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete and analog semiconductor markets. This particular component is designed to meet the stringent requirements of today's advanced electronic designs, providing a reliable solution for a wide range of applications.

Key Features

  • Protection: The D1213A-01SO-7 offers robust protection features, including ESD (Electrostatic Discharge) and surge protection, safeguarding sensitive circuitry from electrical overstress.
  • Package: Housed in a compact SO-7 package, it is designed for space-constrained applications, allowing for efficient use of PCB (Printed Circuit Board) real estate.
  • Power Handling: With its ability to handle significant power levels, this device is suitable for protecting power lines and high-speed data interfaces.
  • Low Capacitance: The low capacitance nature of the D1213A-01SO-7 ensures that signal integrity is maintained, particularly important in high-speed communication applications.

Applications

The versatility of the D1213A-01SO-7 makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication systems including base stations and networking equipment
  • Industrial controls where reliability and protection are paramount
  • Automotive electronics requiring robust ESD protection

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The D1213A-01SO-7 is no exception, manufactured using industry-leading technologies and subjected to rigorous testing to ensure it meets the needs of even the most demanding applications.

Environmental Compliance

In addition to its technical capabilities, the D1213A-01SO-7 is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and suitable for use in a variety of markets worldwide.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0793 $50.3555
1,540+ $0.0651 $100.2540
2,385+ $0.0630 $150.2550
3,280+ $0.0610 $200.0800
4,240+ $0.0590 $250.1600
5,675+ $0.0529 $300.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,316 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess