EN
  • EN
  • DE

D5V0M5B6LP16-7

Part No D5V0M5B6LP16-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 14VC U-DFN1616-6  /  14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1616-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Type Zener
Bidirectional Channels 5
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.5V
Voltage - Clamping (Max) @ Ipp 14V
Current - Peak Pulse (10/1000µs) 12A (8/20µs)
Power - Peak Pulse 130W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 35pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-UFDFN Exposed Pad
Supplier Device Package U-DFN1616-6
Base Product Number D5V0M5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names D5V0M5B6LP16-7DIDKR,D5V0M5B6LP16-7DITR,D5V0M5B6LP16-7DICT
Standard Package 3,000
Win Source Part Number 1109108-D5V0M5B6LP16-7
Ultra Librarian 3D Model Ultra Librarian D5V0M5B6LP16-7 CAD Model

Description

Product Overview: D5V0M5B6LP16-7 from Diodes Incorporated

The D5V0M5B6LP16-7 is a cutting-edge transient voltage suppressor (TVS) diode array designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is specifically engineered to provide superior protection for sensitive electronic components against electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage-induced transient events.

Key Features

  • Low Clamping Voltage: The device offers an exceptionally low clamping voltage, which ensures that any transient voltage spikes are suppressed effectively, protecting the delicate circuitry of the connected device.
  • Low Capacitance: With its low loading capacitance, the D5V0M5B6LP16-7 is ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: It meets the IEC 61000-4-2 standard for ESD protection, providing a high level of immunity to ESD events.
  • Multiple Channels: The device features six bidirectional channels, making it versatile for protecting multiple lines with a single component.
  • Compact Package: Housed in a space-saving DFN1616-6 (DPak) package, it is suitable for use in applications where board space is at a premium.
  • RoHS Compliant: The D5V0M5B6LP16-7 complies with RoHS directives, making it an environmentally friendly choice for electronic designs.

Applications

The D5V0M5B6LP16-7 is designed for a broad range of applications that require reliable protection against transient voltages. It is particularly well-suited for:

  • Portable electronics such as smartphones and tablets
  • USB interfaces and other high-speed data lines
  • Consumer electronics, including TVs, set-top boxes, and gaming consoles
  • Industrial control systems and IoT devices

Reliability and Quality

Diodes Incorporated is known for their commitment to quality and reliability, and the D5V0M5B6LP16-7 is no exception. Each device is manufactured using the latest semiconductor processes and is subjected to rigorous testing to ensure it meets the highest performance standards.

In summary, the D5V0M5B6LP16-7 from Diodes Incorporated is a robust and reliable solution for protecting sensitive electronics from voltage transients. Its combination of low clamping voltage, low capacitance, and compact form factor make it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1212 $50.2980
1,010+ $0.0995 $100.4950
1,560+ $0.0964 $150.3840
2,145+ $0.0933 $200.1285
2,775+ $0.0902 $250.3050
3,715+ $0.0808 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,970 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess