EN
  • EN
  • DE

DAP222M

Part No DAP222M
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Ultra high speed switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1166777-DAP222M
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DAP222M CAD Model

Description

Introducing the DAP222M from Diodes Incorporated

The DAP222M is a high-performance, dual anode Schottky rectifier designed by the renowned semiconductor manufacturer, Diodes Incorporated. This component is specifically engineered to cater to applications that require efficient power management and high-density circuitry. The DAP222M boasts a miniature footprint, making it an ideal solution for space-constrained applications.

Key Features

  • Low Forward Voltage Drop: The DAP222M offers a low forward voltage drop, which enhances its efficiency in power conversion applications, leading to reduced power loss and improved thermal performance.
  • High Current Capability: Despite its compact size, the DAP222M can handle a significant amount of current, making it suitable for high-current applications.
  • Dual Anode Configuration: The dual anode design allows for common cathode operation, providing flexibility in circuit designs and enabling the rectification of two separate voltages simultaneously.
  • Fast Switching Speed: With its fast switching capabilities, the DAP222M is an excellent choice for applications requiring quick response times, such as switch-mode power supplies and high-frequency converters.

Applications

The DAP222M is versatile and can be used in a wide range of electronic devices and systems. Some of the typical applications include:

  • Power Management Systems
  • DC-DC Converters
  • LED Lighting
  • Automotive Applications
  • Portable Devices
  • Telecommunication Circuits

Package and Reliability

The DAP222M comes in a robust SOT-23 package, which is not only compact but also offers solid protection for the internal diodes. Diodes Incorporated ensures that this product meets high-reliability standards, making it a dependable choice for both commercial and industrial applications.

In summary, the DAP222M from Diodes Incorporated is a versatile, efficient, and reliable component that provides designers with a solution to enhance the performance of their power management systems. Its small form factor, combined with its powerful features, makes it a valuable addition to any high-density power circuit.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6595 $59.3550
215+ $0.5405 $116.2075
335+ $0.5244 $175.6740
460+ $0.5070 $233.2200
590+ $0.4909 $289.6310
790+ $0.4401 $347.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess