EN
  • EN
  • DE

DDA144EDJ-7

Part No DDA144EDJ-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Manufacturer Diodes Incorporated
Win Source Part Number 251277-DDA144EDJ-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DDA144EDJ-7 CAD Model

Description

Product Overview: DDA144EDJ-7 from Diodes Incorporated

The DDA144EDJ-7 is a high-performance PNP Pre-Biased Small Signal transistor from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to simplify circuit design and minimize component count while providing robust performance in a variety of applications. The DDA144EDJ-7 is housed in an ultra-small leadless DFN1006-3 package, making it an ideal choice for space-constrained applications.

Key Features

  • Pre-Biased Configuration: The DDA144EDJ-7 comes with integrated biasing resistors, which can reduce component count and simplify circuit layout. This feature helps to streamline the design process, saving both time and space on the PCB.
  • PNP Transistor: As a PNP transistor, it is suitable for use in switching and amplification applications where a negative current is required to flow from the emitter to the collector.
  • Low V<sub>CE(sat): The transistor offers low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • Power Dissipation: It is capable of handling a power dissipation of 150mW, ensuring reliable performance in various electrical environments.
  • High Current Gain: With a high current gain (h<sub>FE), this component provides a strong signal amplification in electronic circuits, making it a practical choice for audio amplifiers, signal processing, and other applications requiring signal boost.

Applications

The DDA144EDJ-7 is versatile and can be used in a wide range of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Portable Devices
  • Signal Processing
  • Audio Amplifiers
  • Motor Control Circuits
  • And many other electronic systems requiring a high-performance PNP transistor.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DDA144EDJ-7 is no exception. This product is built to meet high-quality standards, ensuring consistent performance and reliability. With its robust design and Diodes Incorporated's reputation for quality, the DDA144EDJ-7 is a component you can trust in your next electronic design project.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official datasheet and product documentation available from Diodes Incorporated.

You May Also Be Interested in

Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0766
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-963
Lowest to $0.2038
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-563
Lowest to $1.4553
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0702
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0513

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess