EN
  • EN
  • DE

DDC124EU

Part No DDC124EU
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description NPN PRE-BIASED SMALL SIGNAL SOT-363 DUAL SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1166967-DDC124EU
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DDC124EU CAD Model

Description

Introducing the DDC124EU from Diodes Incorporated

The DDC124EU is a high-performance, dual N-channel enhancement mode field-effect transistor (FET) designed and manufactured by the renowned Diodes Incorporated. This product is tailored for power management applications and offers an exceptional blend of efficiency and reliability, making it a staple in advanced electronic circuits.

Key Features

  • Low On-Resistance: The DDC124EU boasts an extremely low on-resistance, which translates to reduced power loss and improved energy efficiency during operation.
  • Dual MOSFET Configuration: The dual N-channel configuration allows for compact circuit designs and simplifies the layout process, providing designers with more flexibility and reducing overall system costs.
  • High-Speed Switching: Engineered for rapid switching, this device is capable of handling high-frequency applications with ease, ensuring that performance is maintained even under demanding conditions.
  • Surface-Mount Package: Encased in a small surface-mount package, the DDC124EU is ideal for space-constrained applications, allowing for a more efficient use of PCB real estate.
  • RoHS Compliant: In line with modern environmental standards, the DDC124EU is RoHS compliant, minimizing the environmental impact and ensuring adherence to international regulations.

Applications

The versatility of the DDC124EU makes it suitable for a wide range of applications, including but not limited to:

  • Power Management Systems
  • DC/DC Converters
  • Battery Management Circuits
  • Load Switches
  • Motor Control Units

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality, and the DDC124EU is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the stringent standards expected by industry professionals. Customers can trust in the reliability and longevity of this component when incorporated into their electronic designs.

Whether you're designing a sophisticated power management system or a compact motor control unit, the DDC124EU from Diodes Incorporated is an excellent choice that combines performance, efficiency, and reliability in a small footprint.

You May Also Be Interested in

Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4,720+ $0.0106 $50.0320
11,495+ $0.0087 $100.0065
17,650+ $0.0085 $150.0250
24,395+ $0.0082 $200.0390
31,650+ $0.0079 $250.0350
42,255+ $0.0071 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 259,400 pieces
MOQ: 4720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess