EN
  • EN
  • DE

DDTA113ZE-7-F

Part No DDTA113ZE-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description PNP PRE-BIASED SMALL SIGNAL SOT-523 SURFACE MOUNT TRANSISTOR | TRANS PREBIAS PNP 150MW SOT523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) 1 kOhms
Resistor - Emitter Base (R2) 10 kOhms
DC Current Gain (hFE) (Minimum) at Ic, Vce 33 at 10mA, 5V
Vce Saturation (Maximum) at Ib, Ic 300mV at 500μA, 10mA
Current - Collector Cutoff (Maximum) 500nA
Frequency - Transition 250MHz
Maximum Power 150mW
Mounting Style SMD
Manufacturer Package SOT-523
Supplier Device Package SOT-523
Family Part Number DDTA113
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 730535-DDTA113ZE-7-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DDTA113ZE-7-F CAD Model

Description

Diodes Incorporated DDTA113ZE-7-F PNP Digital Transistors

The DDTA113ZE-7-F from Diodes Incorporated is a high-performance PNP digital transistor designed to offer a compact and efficient solution for a wide range of switching and amplification applications. This transistor is part of the pre-biased small signal transistor series, which incorporates a resistor network in the package, providing a simplified circuit design and reducing component count.

Key Features

  • Integrated Bias Resistor Network: The DDTA113ZE-7-F includes built-in biasing resistors, which can help streamline the design process and reduce the overall footprint of the circuit on the PCB.
  • High Performance: With a continuous collector current of 100mA and a collector-emitter voltage of 50V, this transistor is capable of handling moderate power applications while maintaining high efficiency.
  • Power Dissipation: The device has a power dissipation of 200mW, making it suitable for a range of applications without the need for additional heat sinking in many cases.
  • Compact SOT-523 Package: The small surface-mount package (SOT-523) is ideal for space-constrained applications, allowing for high-density PCB layouts.
  • Lead-Free and RoHS Compliant: The DDTA113ZE-7-F meets environmental standards, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in a variety of global markets.

Applications

The DDTA113ZE-7-F is versatile and can be used in a variety of applications, including but not limited to:

  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Signal processing
  • Power management

This digital transistor is an excellent choice for designers looking for a reliable, high-performance component that simplifies circuit design and reduces production costs. Whether for consumer electronics, industrial automation, or automotive applications, the DDTA113ZE-7-F from Diodes Incorporated is engineered to provide a dependable solution for digital and switching designs.

For detailed specifications and application notes, it is recommended to consult the official datasheet provided by Diodes Incorporated, which offers comprehensive information to ensure optimal use of this transistor in your electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0634 $58.0110
2,220+ $0.0521 $115.6620
3,435+ $0.0505 $173.4675
4,730+ $0.0489 $231.2970
6,115+ $0.0473 $289.2395
8,175+ $0.0424 $346.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess