The DDTA122TU-7-F from Diodes Incorporated is a high-quality PNP pre-biased small signal transistor that offers a compact and efficient solution for a wide range of electronic applications. This component is designed to simplify circuit design by integrating the bias resistors, which minimizes component count and conserves board space.
Key Features
- Integrated Bias Resistors: Comes with built-in resistors, typically 10kΩ for the base and 47kΩ for the emitter, reducing the need for external components and simplifying circuit design.
- Low V<sub>CE(sat): Provides low collector-emitter saturation voltage, which enhances efficiency by reducing power loss during operation.
- High Current Gain: With a high current gain (h<sub>FE), this transistor is suitable for signal amplification and switching applications.
- Surface Mount Package: Enclosed in a SOT-323 package, the DDTA122TU-7-F is ideal for space-constrained applications and is compatible with automated PCB assembly processes.
- RoHS Compliant: Adheres to the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive products.
Applications
The DDTA122TU-7-F is versatile and can be used in various applications, including but not limited to:
- Power Management Circuits
- DC-DC Converters
- Signal Processing
- Motor Control Interfaces
- Consumer Electronics
- Telecommunications
Technical Specifications
Parameter
Value
Collector-Base Voltage (V<sub>CBO)
50V
Collector-Emitter Voltage (V<sub>CEO)
50V
Emitter-Base Voltage (V<sub>EBO)
5V
Collector Current (I<sub>C)
100mA
Power Dissipation (P<sub>D)
200mW
With its integrated bias resistors and low saturation voltage, the DDTA122TU-7-F is a reliable and efficient choice for designers looking to optimize their circuit designs while maintaining performance and reducing overall costs.