EN
  • EN
  • DE

DDTA125TE-7-F

Part No DDTA125TE-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 150MW SOT523 / Trans Digital BJT PNP 50V 100mA 150mW 3-Pin SOT-523 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel package
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) (Ohms) 200k
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 1mA, 5V
Vce Saturation (Maximum) @ Ib, Ic 300mV @ 50μA, 500μA
Current - Collector Cutoff (Maximum) 500nA (ICBO)
Frequency - Transition 250MHz
Power - Max 150mW
Mounting SMD
Package SOT-523
Manufacturer Package SOT-523
Win Source Part Number 772542-DDTA125TE-7-F
Popularity Medium
Supply and Demand Status Limited
Family Name DDTA125TE
Introduction Date November 14, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DDTA125TE-7-F CAD Model

Description

Introducing the DDTA125TE-7-F PNP Transistor from Diodes Incorporated

The DDTA125TE-7-F is a high-performance PNP transistor designed and manufactured by the renowned semiconductor company Diodes Incorporated. This discrete bipolar transistor is a versatile component tailored for amplification and switching applications where space and power efficiency are of paramount importance. With its robust design and reliable performance, the DDTA125TE-7-F is an excellent choice for a wide range of electronic circuits.

Key Features

  • High Current Gain: The DDTA125TE-7-F boasts a high current gain (hFE), ensuring efficient current amplification in various applications.
  • Low VCE Saturation Voltage: This transistor offers a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • Surface Mount Package: Encased in a small SOT-416 (SC-75) surface mount package, the DDTA125TE-7-F is ideal for space-constrained applications, enabling a compact PCB design.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the DDTA125TE-7-F is lead-free and RoHS compliant, making it suitable for use in eco-friendly products.
  • Continuous Collector Current: It supports a continuous collector current (IC) up to 150 mA, making it capable of handling moderate power levels in electronic circuits.

Applications

The DDTA125TE-7-F is engineered for versatility and can be integrated into a diverse array of electronic devices. Some of its common applications include:

  • Signal amplification in audio devices
  • Driver stages in power amplifiers
  • Load switches in power management systems
  • Control circuits in embedded systems
  • General-purpose switching in consumer electronics

Whether you're designing a sophisticated audio amplifier or a simple control circuit, the DDTA125TE-7-F from Diodes Incorporated offers the performance and reliability you need. Its compact form factor, efficiency, and compliance with environmental standards make it an excellent choice for designers looking to create high-quality and sustainable electronic products.

You May Also Be Interested in

Rohm Semiconductor
NPN 100MA 50V DIGITAL TRANSISTOR / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SST3
Lowest to $0.3217
Diodes Incorporated
TRANS PREBIAS PNP 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50 V 600 mA 200 MHz 200 mW Surface Mount SOT-363
Lowest to $0.3619
ON Semiconductor
TRANS PREBIAS NPN 50V SOT723 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723
Lowest to $0.0477
Nexperia USA Inc.
TRANS PREBIAS NPN 50V DFN1006-3
Lowest to $0.0448
ON Semiconductor
TRANS PREBIAS PNP 50V SOT23-3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0162
Panasonic
TRANS PREBIAS PNP 200MW SSSMINI3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount SSSMini3-F2-B
Lowest to $0.1134
Panasonic
TRANS PREBIAS PNP 200MW MINI3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount MINI3-G3-B
Lowest to $0.0815
Nexperia USA Inc.
TRANS PREBIAS NPN 0.425W / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 500 mA 225 MHz 320 mW Surface Mount TO-236AB
Lowest to $0.0415
Toshiba Semiconductor and Storage
AUTO AEC-Q TR PNP BRT, Q1BSR=4.7 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 100 mW Surface Mount SC-70
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess