EN
  • EN
  • DE

DDTB142TC-7-F

Part No DDTB142TC-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 200MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 470
Typical Gain (hFE) (Min) 100 @ 5mA, 5V
Max Vce (sat) 300mV @ 2.5mA, 50mA
Collector Cut-off Current(Max) 500nA (ICBO)
Frequency - Transition 200MHz
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1032762-DDTB142TC-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDTB142TC-7-F CAD Model

Description

Introducing the DDTB142TC-7-F from Diodes Incorporated

The DDTB142TC-7-F is a robust, high-performance digital transistor designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This product is a testament to the company's commitment to providing quality components that meet the demanding requirements of modern electronic applications.

At the heart of the DDTB142TC-7-F lies a PNP bipolar transistor with a built-in biasing resistor network. This integration simplifies circuit design and reduces component count, leading to more compact and reliable end products. The transistor is housed in a small SOT-523 package, which is well-suited for space-constrained applications.

Key Features:

  • Integrated Biasing Resistors: The built-in resistors are optimized to provide excellent hFE linearity, ensuring stable performance across various operating conditions.
  • Low V<sub>CE(sat): The device exhibits a low collector-emitter saturation voltage, which translates to reduced power dissipation and improved energy efficiency.
  • High Current Gain: With a high current gain (hFE), this transistor can amplify weak input signals effectively, making it ideal for a wide range of amplification tasks.
  • RoHS Compliant: The DDTB142TC-7-F is compliant with the RoHS directive, which means it is free from hazardous substances such as lead, making it an environmentally friendly choice for electronic designs.

Applications:

The versatility of the DDTB142TC-7-F allows it to be used in various applications, including but not limited to:

  • Signal processing
  • Power management
  • Switching circuits
  • Driver stages in audio amplifiers
  • Control systems

Diodes Incorporated's DDTB142TC-7-F is a reliable choice for designers and engineers looking to enhance the performance of their electronic circuits without compromising on space or power efficiency. Its combination of integrated biasing resistors, low saturation voltage, and high current gain makes it a versatile component that can be deployed in a multitude of applications, from consumer electronics to industrial control systems.

With its compliance to RoHS standards, the DDTB142TC-7-F is not only a high-performance component but also an environmentally conscious one, aligning with global efforts to create more sustainable electronic products.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess