The K40A06N1 is a power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency switching applications and power conversion circuits. The device is typically used in applications requiring fast switching speeds and low on-resistance.
Applications
- Switching regulators
- DC-DC converters
- Motor control
- Power inverters
- Power supplies
Features
- Low on-resistance (R<sub>DS(on))
- High-speed switching
- High avalanche energy capability
- Surface Mount Package
Benefits
- High efficiency in power conversion due to low R<sub>DS(on), reducing power losses and heat generation.
- Improved switching performance due to fast switching speeds.
- Robustness and reliability in demanding applications due to high avalanche energy capability.
Additional Details
The K40A06N1 is an N-channel MOSFET. Always consult the official Toshiba Semiconductor and Storage datasheet for the K40A06N1 to confirm the exact voltage and current ratings, R<sub>DS(on) value, gate charge, and other critical parameters.
Technical Specifications (Estimates - Refer to Datasheet for precise values):
- Drain-Source Voltage (V<sub>DS): Refer to datasheet
- Gate-Source Voltage (V<sub>GS): Refer to datasheet
- Continuous Drain Current (I<sub>D): Refer to datasheet
- On-Resistance R<sub>DS(on): Refer to datasheet
- Operating Temperature: Refer to datasheet
- Package Type: Refer to datasheet
Always refer to the official Toshiba Semiconductor and Storage datasheet for the K40A06N1 MOSFET for the most accurate and up-to-date specifications and application guidelines.